location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 4 GB microSDHC Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 GB microSDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDC4/4GB
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington 4 GB microSDHC Class 4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB MicroSDHC Class 4
  • - Shock resistant, Temperature proof
  • - Black
Long product name Kensington 4 GB microSDHC Class 4 :
The long product name of Kensington 4 GB microSDHC Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 GB microSDHC, 4 MB/s, Class 4, SD Adapter
More>>>
Kensington 4 GB microSDHC Class 4:
The official description of Kensington 4 GB microSDHC Class 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more out of your mobile world.

In capacities ranging from 4GB–128GB, microSDHC/SDXC cards offer higher storage for more music, more videos, more pictures, more games - more of everything you need in today’s mobile world. The microSDHC and microSDXC cards allow you to maximize today’s revolutionary mobile devices. Kingston’s microSDHC/SDXC cards use a speed “class” rating that guarantees a minimum data transfer rate for optimum performance with devices that use microSDHC/SDXC.

- Class 4 — minimum data transfer rates of 4MB/s. Great for point-and-shoot cameras, game consoles and other devices with SDHC support.

Identical in physical size to a standard microSD card, the microSDHC and microSDXC cards are designed to comply with SD card Specification and are only recognized by microSDHC or microSDXC host devices. They can be used as full-size SDHC/SDXC cards when used with the included adapter. ** To ensure compatibility, look for the microSDHC, microSDXC or SDHC/SDXC logos on host devices (e.g., phones, tablets and cameras).

Wherever you find yourself in the mobile world, you can rely on Kingston’s microSDHC/SDXC cards. All cards are 100-percent tested and are backed by a lifetime warranty.

Short summary description Kensington 4 GB microSDHC Class 4:
This short summary of the Kensington 4 GB microSDHC Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 4 GB microSDHC, 4 GB, MicroSDHC, Class 4, 4 MB/s, Shock resistant, Temperature proof, Black

Long summary description Kensington 4 GB microSDHC Class 4:
This is an auto-generated long summary of Kensington 4 GB microSDHC Class 4 based on the first three specs of the first five spec groups.

Kensington 4 GB microSDHC. Capacity: 4 GB, Flash card type: MicroSDHC, Flash memory class: Class 4, Write speed: 4 MB/s. Protection features: Shock resistant, Temperature proof, Product colour: Black

Memory
Capacity *
4 GB
Flash card type *
MicroSDHC
Write speed
4 MB/s
Flash memory class *
Class 4
Features
Product colour
Black
Protection features
Shock resistant, Temperature proof
Waterproof up to
1 m
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
15 mm
Height
1 mm
Packaging content
Memory adapter included
SD
Other features
SD adapter dimensions (WxDxH)
24 x 32 x 2.1 mm