location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC1200 WLAN 867 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-182 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069396335 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 445642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link AC1200 WLAN 867 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 867 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
Warranty: 1 year
Long product name D-Link AC1200 WLAN 867 Mbit/s :
The long product name of D-Link AC1200 WLAN 867 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11 a/g/n/ac, 2.4GHz/5GHz, up to 867 Mbps, USB, 20.5g
More>>>
D-Link AC1200 WLAN 867 Mbit/s:
The official description of D-Link AC1200 WLAN 867 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless AC1200 Dual Band USB Adapter (DWA-182) delivers powerful wireless AC technology to your desktop or notebook computer.

- Next Generation Wi-Fi AC Technology for Superior Wireless Performance
- Dual Band Technology - 2.4GHz (up to 300Mbps) or 5GHz (up to 867Mbps)
- Backward compatible with 802.11n
- USB Extension Cradle for optimal positioning and use
- Draft IEEE 802.11ac, 802.11n, 802.11g and 802.11a Compliant
- Access Secure Networks using WPA™ or WPA2™
- Wi-Fi Protected Setup™ (WPS) Push Button for Easy Connection to a Wireless Network.

Short summary description D-Link AC1200 WLAN 867 Mbit/s:
This short summary of the D-Link AC1200 WLAN 867 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AC1200, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black

Long summary description D-Link AC1200 WLAN 867 Mbit/s:
This is an auto-generated long summary of D-Link AC1200 WLAN 867 Mbit/s based on the first three specs of the first five spec groups.

D-Link AC1200. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA, WPA2
Design
Product colour
Black
Internal *
No
LED indicators
Yes
Certification
FCC B, IC
Power
Output voltage
5 V
Power consumption
500 mA
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
29.1 mm
Depth
97.3 mm
Weight & dimensions
Height
13.5 mm
Weight
20.5 g
Packaging data
Package width
138 mm
Package depth
138 mm
Package height
40 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
85176990
Shipping (inner) case net weight
8 kg
Shipping (inner) case length
42.5 cm
Shipping (inner) case height
30 cm
Shipping (inner) case width
29.2 cm
Products per shipping (inner) case
40 pc(s)
Pallet gross weight (air)
447.4 kg
Master (outer) cases per pallet (air)
48 pc(s)
Products per pallet (air)
1920 pc(s)
Pallet height (air)
2.02 m
Pallet gross weight (sea)
447.4 kg
Master (outer) cases per pallet (sea)
48 pc(s)
Products per pallet (sea)
1920 pc(s)
Pallet height (sea)
2.02 m
Shipping (inner) case gross weight
8.8 kg
Pallet gross width
120 cm
Pallet gross length
110 cm
Other features
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:19:10
Uk has collected 24 expert reviews for D-Link AC1200 WLAN 867 Mbit/s and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-02-08 01:11:17
Wireless AC or 802.11ac technology has been available for well over a year now. But most laptops cannot take advantage of it because only a fraction of laptops made in the last six months have 11ac wireless capability – most still contain 802.11n adaptors...
Bottom line The D-link DWA-182 adaptor provided higher performance in our long-range 82 m outdoor test when compared with built-in 802.11n. Short range speed was little different to that of a three-antennae laptop, which is impressive for a two-internal antennae dong...
70%
hardwarecanucks.com
Updated:
2014-03-05 01:02:25
High bandwidth Wireless AC is about to get less expensive as D-Link has entered the game with their D-Link DIR-868L router and the DWA-182 USB adapter...
0%
uk.hardware.info
Updated:
2015-06-14 01:43:18
Although 802.11ac routers are commonplace these days, many laptops and desktops still do not come equipped with a wireless adapter that is compatible with this fast standard. If you want to connect wirelessly at...
0%
pcmag.com
Updated:
2013-06-12 10:19:06
D-Link has the distinction of being the first networking hardware vendor with a pre-draft 802.11ac wireless adapter on the market. The Wireless AC1200 Dual Band USB Adapter (DWA-182) ($79.00, street) can connect notebooks and laptops to pre-draft 802.11ac...
Good Easy install. Included wireless manager utility gives more network information than provided in an OS. Dual-band. Supports 802.11ac. Backwards compatible with older 802.11 standards.
Bad Could not connect via WPS with a non D-Link router. No real performance gains over 802.11n adapter...
Bottom line D-Link's DWA-182 has the distinction of being the first pre-draft 802.11ac wireless adapter on the market, but with no performance gains over 802.11n adapters, the DWA-182 provides little benefit over existing adapters on the market—except for the fact i...
50%
pcworld.com_techhive.com
Updated:
2014-02-08 01:11:17
In our latest roundup of 802.11ac client adapters, D-Link's DWA-182 didn't take any first- or second-place finishes, and it finished in third place overall. The adapter measures about 3 inches long, not including its USB interface, but D-Link provides a U...
Good Compact size, USB cradle...
Bad Priced $10 higher than fourth-place finisher, which had better close-range performance, No hinge to enable fine-tuning...
Bottom line D-Link's DWA-182 is moderately priced and comes with a USB cradle for placement flexibility. But its overall performance left it in third place in a field of six adapters...
70%
Brand Image Product code Product Stock Price from
D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250 D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250
(show image)
DUB-E250 USB‑C to 2.5G Ethernet Adapter DUB‑E250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)