location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeCam HD-3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3H-00013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370428421 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Short summary description Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black:
This short summary of the Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft LifeCam HD-3000, 1 MP, 1280 x 720 pixels, 30 fps, 720p, 4x, 1280 x 800

Long summary description Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Microsoft LifeCam HD-3000. Megapixel (approx.): 1 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Width: 44.5 mm, Depth: 39.3 mm, Height: 109 mm. Minimum RAM: 1024 MB. Minimum processor: Intel Dual Core 1.6 GHz, Frequency range: 200Hz – 20kHz

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:16:40
Uk has collected 18 expert reviews for Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 08:16:40
Le logiciel LifeCam est facile à utiliser. La partie de droite contient des dizaines d'effets vidéo ainsi que les différents paramètres de configuration. C'est amusant à la première utilisation, mais le manque de réactivité se fait vite ressentir. La f...
Good Qualité d'image correcte (jour et nuit) en 640 x 360 pixels, Mise au point automatique et suivi du visage, Suite logicielle complète...
Bad Débit d'images trop faible en 720p : 10 images par seconde, Surexpose dans une salle éclairée : blancs brûlés, Bouche les noirs dans une pièce sombre...
Bottom line La LifeCam HD-3000 affiche une image correcte tout en proposant un prix très abordable. Il est juste dommage que le débit soit si faible en 720p...
60%
micromart.co.uk
Updated:
2014-03-22 01:54:58
Microsoft's LifeCam range has been around for a while now, and the LifeCam HD-3000 is a couple of years old. That makes it pleasantly cheap (you can pick one up for under £20), but be warned that it could also leave you underwhelmed with its somewhat less...
60%
goodgearguide.com.au
Updated:
2017-02-02 03:06:33
If your budget is unforgiving, Microsoft's LifeCam HD-3000 ($40) may give you the most bang for the least buck. At less than half the price of the LifeCam Studio, this Skype-certified webcam still delivers HD video. It's not business-call quality, but it...
0%
pcmag.com
Updated:
2013-02-14 08:16:40
Looking for an HD webcam, but don't want to spend a lot of money? The $39.95 (direct) Microsoft LifeCam HD-3000 attempts to deliver much of the same high-definition goodness as the LifeCam Studio ($99, 4 stars), but at less than half the price. For the...
Good Good video quality for the price. Automatic light compensation works well. Easy-to-position rubberized mount.
Bad No 1080p recording. Mount lacks tilt adjustment. Subpar microphone performance. Buggy live effects.
Bottom line It's no stand-in for a high-end webcam, but the $40 Microsoft HD-3000 gets the job done in most situations, and is the perfect low-cost choice for anyone with a desktop PC that wants to get into video chats or basic recording. Buy it now...
60%
Laptopmag.com
Updated:
2016-10-21 05:16:13
In a glaring case of "you get what you pay for," Microsoft offers its $22 LifeCam HD 3000 as a low-cost alternative to built-in cameras. However, the device produces blurry photos and videos, which are only marginally better than those of the absolute wor...
Good Affordable, Capable software...
Bad Blurry, Hard to affix to monitors...
Bottom line The Microsoft LifeCam HD 3000's blurry images make it a poor choice and no improvement over a built-in laptop camera...
40%
pcworld.com_techhive.com
Updated:
2016-12-10 04:48:38
If your budget is unforgiving, Microsoft's LifeCam HD-3000 ($40) may give you the most bang for the least buck. At less than half the price of the LifeCam Studio, this Skype-certified webcam still delivers HD video. It's not business-call quality, but it...
Good HD video, Low price, Flex-mount can double as a camera stand...
Bad No vertical tilt, Tough to attach securely to computer screen...
Bottom line The Microsoft LifeCam LifeCam HD-3000 is an affordable upgrade from an old VGA cam or low-quality laptop webcam. However, if you want the best features possible in a webcam, keep shopping...
60%
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)