location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 1000-sheet stapler/stacker unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000-sheet stapler/stacker unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802741
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946498225
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:23:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 1000-sheet stapler/stacker unit :
The long product name of Epson 1000-sheet stapler/stacker unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000-sheet stapler/stacker unit
More>>>
Short summary description Epson 1000-sheet stapler/stacker unit:
This short summary of the Epson 1000-sheet stapler/stacker unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 1000-sheet stapler/stacker unit, 1000 sheets, China, WorkForce AL-C500DXN WorkForce AL-C500DTN WorkForce AL-C500DN WorkForce AL-C500DHN, 1 pc(s), 480 mm, 640 mm

Long summary description Epson 1000-sheet stapler/stacker unit:
This is an auto-generated long summary of Epson 1000-sheet stapler/stacker unit based on the first three specs of the first five spec groups.

Epson 1000-sheet stapler/stacker unit. Stapling capacity: 1000 sheets, Country of origin: China, Compatible products: WorkForce AL-C500DXN WorkForce AL-C500DTN WorkForce AL-C500DN WorkForce AL-C500DHN. Quantity per pack: 1 pc(s), Package width: 480 mm, Package depth: 640 mm

Features
Stapling capacity
1000 sheets
Country of origin
China
Compatible products
WorkForce AL-C500DXN WorkForce AL-C500DTN WorkForce AL-C500DN WorkForce AL-C500DHN
Packaging data
Quantity per pack
1 pc(s)
Package width
480 mm
Package depth
640 mm
Package height
600 mm
Package weight
19.4 kg