location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SureColor SC-T5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC16001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SureColor SC-T5000 :
The long product name of Epson SureColor SC-T5000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28 secs for A1 print on plain paper, 110ml - 700ml, Crisp fine lines, vibrant colors
More>>>
Epson SureColor SC-T5000:
The official description of Epson SureColor SC-T5000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 36-inch large format 4-colour printer is ideal for applications where speed and economy are paramount, such as CAD, GIS, custom banners, presentations and indoor signage. It comes with a version of PRESTIGE software created for Epson. Creating posters is easy, even with no experience. This cost-effective package can reduce turnaround times and enhance marketing and promotional activities.

Designed to fit seamlessly into the office environment, the SC-T5000 features sleek styling, a small footprint, and is operated from the front to allow convenient placement against a wall.

Efficient and economical
The SC-T5000 takes just 28 seconds to produce an A1 print in draft mode on plain paper, and offers optimised running costs with a choice of 700ml, 350ml and 110ml ink cartridge sizes.

Easy to set-up and use
Straightforward to install, it integrates into most production environments. This printer is also so easy to use that operators do not need special training. All controls are at the front. Media is fed in at the top, and the finished prints emerge at the front, stacking neatly into a basket. Tracking how much paper is left on a roll is simple thanks to media barcode printing.

Durable, high-quality results
Epson UltraChrome XD Ink has been specifically developed to produce high-quality, durable prints with deep blacks, a wide colour gamut and crisp, dense lines with a minimum width of 0.02mm. This pigment ink is smudge, crease and water resistent, so you can also create prints for short-term outdoor use.

PRESTIGE for Epson software
The software provides a large selection of pre-defined layouts, including themed graphics for fashion, groceries, travel, toys and much more. It's ideal for weekly adverts and short-term promos.

Reduced bills and environmental impact
Helping to reduce impact on the environment, the SC-T5000 uses water-based inks and is qualified by ENERGY STAR for its excellent power efficiency.

This product is now compatible with AllPlan Engineering, CAD software that supports the whole architectural design process, providing a complete solution for the CAD market.

Short summary description Epson SureColor SC-T5000:
This short summary of the Epson SureColor SC-T5000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T5000, 2880 x 1440 DPI, Photo black, Matte black, Cyan, Yellow, Magenta, A0 (841 x 1189 mm), A0, A1, A2, A3, A4, B2, B3, B4, LCD

Long summary description Epson SureColor SC-T5000:
This is an auto-generated long summary of Epson SureColor SC-T5000 based on the first three specs of the first five spec groups.

Epson SureColor SC-T5000. Maximum resolution: 2880 x 1440 DPI, Printing colours: Photo black, Matte black, Cyan, Yellow, Magenta. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Display: LCD, Internal memory: 256 MB, Sound power level (standby): 6.8 dB. Power consumption (standby): 0.4 W, Power consumption (typical): 65 W, Power consumption (off): 0.4 W. Width: 1405 mm, Depth: 813 mm, Height: 1128 mm

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Printing colours *
Photo black, Matte black, Cyan, Yellow, Magenta
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Performance
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Sound power level (standby)
6.8 dB
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power consumption (standby)
0.4 W
Power consumption (typical)
65 W
Power consumption (off)
0.4 W
Weight & dimensions
Width
1405 mm
Depth
813 mm
Height
1128 mm
Weight
8 kg
Packaging data
Package width
815 mm
Package depth
1775 mm
Package height
1050 mm
Package weight
126 kg
Logistics data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:32
Uk has collected 2 expert reviews for Epson SureColor SC-T5000 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
cadalyst.com
Updated:
2013-05-18 09:24:31
Epson has long been known for the ink technology that draws professional photographers to its printers. Last fall, the company plunged into the CAD market, debuting a line of wide-format printers designed to meet the needs of those users. It appea...
Good Excellent value, easy media loading, superb color output...
Bad Print driver delays, poor output on Mylar...
50%
toptenreviews.com
Updated:
2013-12-25 10:38:15
The Epson SureColor T-Series is a fast, wide format printer that prints in a high resolution. This device can print on a variety of material including coated and uncoated paper. It also provides many of the features we look for in this type of printing de...
Good This wide format printer can print up to 740 square feet per hour. It also uses pigment, based ink, and features a built, in cutter and a 250GB hard drive.
Bad This large printer can hold one roll of media at a time. It also cannot print on fabric or film.
Bottom line The Epson SureColor T-Series wide format printer is an excellent option for businesses that primarily print on paper media. This device is fast and features high resolutions, and the company's customer support is outstanding...
82%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)