location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC215B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta
  • - A4 8.9 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
  • - 4.5 kg
Warranty: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support.standard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages, whether based on contract, tort or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy for information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm :
The long product name of HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C4273 All-in-One
More>>>
HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm:
The official description of HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's easy to get true-to-life photos, documents, copies and scans from HP's most affordably priced photo all-in-one. For beautiful photos, simply insert an optional memory card to preview photos on a 1.5-inch color display before printing.

Features

Print, scan and copy—all from one machine

- Enjoy the value of printing, scanning and copying your photos with one versatile, compact machine.
- Make quick, beautiful reprints from original photos, using a one-touch Copy button.
- Copy in color or black and white—without a PC—using a one-touch button.
- Get more affordable printing and fewer cartridge changes with new high-capacity inkjet cartridges.

Print documents and photos quickly

- Print photos in a snap—without a PC, using a memory card.
- Preview and print photos without a PC, using a 1.5-inch display.
- Start HP Photosmart Essential Software to quickly share, save and print photos.
- Print what you see—HP Smart Web Printing ensures you get usable Web pages without cutoff edges.

Get fast printing and true-to-life photos

- Get fast and efficient printing and copying with speeds of up to 30 ppm black and 23 ppm color.
- Print true-to life photos using HP Vivera Inks. Expand your color range with optional 6-ink color.
- Print true-to-life photos that resist fading for generations, using HP premium plus photo paper.
- Restore old photos, using HP scanning technology.

Short summary description HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm:
This short summary of the HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4270, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm:
This is an auto-generated long summary of HP Photosmart C4270 Inkjet A4 4800 x 1200 DPI 8.9 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4270. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.3 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.9 ppm
Print speed (colour, normal quality, A4/US Letter)
5.3 ppm
Print speed (black, draft quality, A4/US Letter)
30, 27
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Print speed (black, best quality, A4)
1.6 ppm
Print speed (black, best quality, letter)
Up to 1.6 ppm
Print speed (colour, draft quality, letter)
Up to 21 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Copy speed (colour, draft, A4)
21 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
Up to 600 dpi
Copier settings
Stand-alone copying: Fit to page, 100% (with software: Photo-size choices and Reduce/Enlarge)
Maximum copy speed (black, A4)
27 cpm
Maximum copy speed (colour, A4)
21 cpm
Copy speed (black, concept, A4)
27 cpm
Copy speed (black, best, letter)
up to 0.7ppm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Scan input modes
Front-panel scan, HP Director, TWAIN
Fax
Faxing *
No
Auto-redialing
No
Fax forwarding
No
Fax delayed sending
No
Distinctive ring
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 20 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for cards
Up to 10 cards
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
Up to 20 cards
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
100-sheet input tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
32 MB
Compatible memory cards
MMC, MS Duo, MS Pro, SD, xD
Mac compatibility
Yes
Minimum system requirements
Windows 2000 (SP3 or higher) or Windows XP Home and Windows XP Professional: Microsoft Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista(TM) Ready: Microsoft Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. *With Windows 2000, some features may not be available.
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
70, 25
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
-40 - 140 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
4.5 kg
Packaging data
Package weight
6.5 kg
Packaging content
Bundled software
HP Photosmart Essentials for Macintosh and Microsoft Windows
Logistics data
Pallet gross weight
571.8 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
84 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB 2.0, 4 Memory card slots
Dimensions (WxDxH)
440 x 259 x 170 mm
Network ready
No
Power requirements
Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP's premium media, iron-on transfers, borderless media, panorama
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, 10.4 (or higher); Power PC G3, G4, G5 or Intel Core (TM) processor; 128 MB RAM; 200 MB available hard disk space, CD ROM, USB port
Print head
3 (1 each black, tri-color, optional photo)
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), GOST (Russia)
Maximum internal memory
32 GB
Compatible operating systems
Windows 2000 (SP3), Windows XP Home, Windows XP Professional, Windows Vista Ready, Mac OS X v10.3.9, Mac OS X v10.4 +
Functions
Color printing, color copy, color scanning
Product dimensions when open (LxWxD)
43.4 cm (17.1")
Handset
No
Acoustic power emissions
5.6 B(A) (color printing), 5.9 B(A) (black-and-white normal printing), 5.4 B(A) (color copying), 5.7 B(A) (black-and-white copying), 3.3 B(A) (idle)
PictBridge
No
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Compatible ink types, supplies
Dye-based (color), pigment-based (black)
Custom media sizes
3 x 5 to 8.5 x 24 in 77 x 127 to 215 x 610 mm
Duplex print options
None (not supported)
Size (imperial)
43.4 cm (17.1")
Duty cycle letter size (maximum)
1000 pages per month
Media weights by paper path
A4: 75 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; 10 x 15 cm photo: up to 280 g/m2
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2493 mm
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), (300 x 100 mm), (130 x 180 mm), (100 x 150 mm)
Print quality (black, normal quality)
600 DPI
Print quality, vertical alignment accuracy
+/- 0.0002 in +/- 0.0508 mm
Maximum dimensions (W x D x H)
434 x 587 x 162 mm
Standard output capacity for transparencies
15 sheets
Image scaling/enlargement range
50 to 200%
Upgrade type
No
Technical features
HP Adaptive Lighting, HP Auto Red-eye Removal
Automatic paper sensor
Yes
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
469.9 x 196.1 x 335.3 mm (18.5 x 7.72 x 13.2")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2512.1 mm (48 x 40 x 98.9")
Weight (imperial)
11.09 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
56/59/54/57/33 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
42 dB(A) (color printing), 46 dB(A) (black-and-white normal printing), 41 dB(A) (color copying), 45 dB(A) (black-and-white copying), 21 dB(A) (idle)
Auto fax reduction supported
No
Camera phone
No
Exifprint supported
Yes, Version 2.2
Export file formats
JPEG
Maximum input capacity (photo paper)
20 sheets
Maximum output capacity (photo paper)
15 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
15 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, borderless panorama, 4 x 6 in
Package weight (imperial)
6.53 kg (14.4 lbs)
Page yield identifier
Photosmart C4200
Photo proofsheets supported
No
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 25 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 49 secs
Printer features
Color printing, color copy, color scanning
Recommended media weight (imperial)
20 to 24 lb
Skew
+/- 0.006 in
Standard input capacity for legal
100 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
50 sheets
SureSupply connection type
Direct
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Package dimensions (WxDxH)
470 x 196 x 334 mm
Media size (tray 1)
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), (300 x 100 mm), (130 x 180 mm), (100 x 150 mm)
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), ICES (Canada), C-tick (Australia and New Zealand), VCCI (Japan), BSMI (Taiwan), CCC S&E (China), MIC (Korea)
Brand Image Product code Product Stock Price from
HP Photosmart C4294 All-in-One Printer HP Photosmart C4294 All-in-One Printer
(show image)
CC218B Photosmart C4294 All-in-One Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart C4275 All-in-One Print/Scan/Copy HP Photosmart C4275 All-in-One Print/Scan/Copy
(show image)
CC219C Photosmart C4275 All-in-One Print/Scan/Copy 0.00
(excl. VAT)
0 (incl. VAT)