location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergoguys Califone 1886 Portable CD player Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergoguys Check ‘Ergoguys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Califone 1886
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1886
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Ergoguys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergoguys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergoguys Califone 1886 Portable CD player Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable CD player
  • - MP3 playback CD-R playback CD-RW playback
  • - CD capacity: 1 discs
  • - AM, FM
  • - Compatible memory cards: SD
  • - Headphone connectivity
  • - Black, Silver
Warranty: For use in school, church, business and government facilities for 1 year from purchase
Long product name Ergoguys Califone 1886 Portable CD player Black, Silver :
The long product name of Ergoguys Califone 1886 Portable CD player Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1886, Spirit SD Multimedia Player/Recorder
More>>>
Short summary description Ergoguys Califone 1886 Portable CD player Black, Silver:
This short summary of the Ergoguys Califone 1886 Portable CD player Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ergoguys Califone 1886, 2.04 kg, Black, Silver, Portable CD player

Long summary description Ergoguys Califone 1886 Portable CD player Black, Silver:
This is an auto-generated long summary of Ergoguys Califone 1886 Portable CD player Black, Silver based on the first three specs of the first five spec groups.

Ergoguys Califone 1886. Audio formats supported: MP3, WMA. FM band range: 88 - 108 MHz, AM band range: 530 - 1600 kHz, Supported radio bands: AM, FM. Device type: Portable CD player, Product colour: Black, Silver, Compatible memory cards: SD. Headphone connectivity: 3.5 mm. Power consumption (typical): 14 W, Power requirements: 110 - 240 V, 60 Hz