HTC logo

HTC S710 EU 6.1 cm (2.4") 1050 mAh Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26656
Info modified on:
27 Feb 2024, 15:01:54
Long product name HTC S710 EU 6.1 cm (2.4") 1050 mAh Black, Silver:

S710 EU

Short summary description HTC S710 EU 6.1 cm (2.4") 1050 mAh Black, Silver:

HTC S710 EU, 6.1 cm (2.4"), 240 x 320 pixels, 0.2 GHz, Black, Silver

Long summary description HTC S710 EU 6.1 cm (2.4") 1050 mAh Black, Silver:

HTC S710 EU. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Processor frequency: 0.2 GHz. Rear camera type: Single camera. Battery capacity: 1050 mAh. Product colour: Black, Silver. Weight: 140 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.