location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2711FX/ST
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express
  • - 100 Mbit/s
Long product name Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s :
The long product name of Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express
More>>>
Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s:
The official description of Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Bandwidth with PCI-Express Interface

AT-2711FX x1 PCI-Express (PCI-e™) design gives you the maxim possible bandwidth and bus efficiency, other benefits are: capability and Low Power Consumption.

Easy Migration Path for AT-2701FX Users

For the current customers who are using Allied Telesis’ 100Mbps Fiber cards (AT-2701FX), and want to upgrade their systems to PCI-Express, AT-2711FX is the ultimate solution.The customers can continue using their existing 100Mbps Fiber network without adding any more new equipment. For new customers equipped with PCI-Express systems,AT-2711FX gives them the ability to easily build or connect to the Fast Ethernet Fiber networks.

Advanced Manageability

The priority queuing offered by AT-2711FX can help users set up the network based on their own needs.The comprehensive diagnostics and configuration software suite provides system administrators and engineers with a profound tool to analyze the network adapter and check
specific data.

High Reliability

The AT-2711FX Fast Ethernet Fiber Adapter comes with a comprehesive Windows utility that performs detailed tests, diagnostics, and analysis.

Short summary description Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s:
This short summary of the Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express, Wired, PCI Express, 100 Mbit/s

Long summary description Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 100FX Desktop PCI-e Fiber Network Adapter Card w/PCI Express. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
100 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Certification
FCC/EN55022 Class B EN55024 Class B UL1950 CE TUV
System requirements
Compatible operating systems
Windows 2000 Windows XP/2003 (32/64-bit) Linux 2.4.x Netware NDIS2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
69 mm
Depth
121 mm
Weight
50 g
Other features
Compliance industry standards
IEEE 802.3u, IEEE 802.1p
Flow control support
Yes
Connector(s)
ST
Country Distributor
United Kingdom 2 distributor(s)