Kensington logo

Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227027
Info modified on:
30 Jan 2024, 11:54:20
Bullet Points Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory:
  • - 8GB Micro SD card stores presentations, fits inside wireless receiver
  • - Cursor control joystick lets you use the presenter like a mouse, moving cursor up/down and left/right.
  • - Green laser pointer is 10x brighter than a red laser
  • - Backlit button controls move slides forward/back, black out screen and activate the green laser pointer
  • - Extended 45-meter wireless range to roam the room
  • - Internal storage for wireless USB receiver so it won’t get lost
Long product name Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory:

Presenter Expert™ Wireless Cursor Control with Green Laser and Memory

Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory:

8GB Micro SD card stores presentations, fits inside wireless receiver
Cursor control joystick lets you use the presenter like a mouse, moving cursor up/down and left/right.
Green laser pointer is 10x brighter than a red laser
Backlit button controls move slides forward/back, black out screen and activate the green laser pointer
Extended 45-meter wireless range to roam the room
Internal storage for wireless USB receiver so it won’t get lost
Plug & Play 2.4GHz USB wireless connection
Comfortable grip with special contours for the hand
Compatible with Windows 10, 8.1, 8, 7 and Mac OS X

Short summary description Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory:

Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory, RF, USB, 45 m, Black

Long summary description Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory:

Kensington Presenter Expert™ Wireless Cursor Control with Green Laser and Memory. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Standard receiver. Product colour: Black, Presenter functions: Laser pointer, Remote control, Laser pointer colour: Green. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14..., Compatible operating systems: macOS X 10.11; Windows 8; Windows 10. Width: 133 mm, Depth: 80 mm, Height: 200 mm. Package width: 133 mm, Package depth: 80 mm, Package height: 200 mm

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.