location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Presenter Expert with Green Laser & Cursor Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presenter Expert with Green Laser & Cursor Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72426EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252351430
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:20
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72426EU user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72426EU user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Presenter Expert with Green Laser & Cursor Control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cursor control joystick lets you use the presenter like a mouse, moving cursor up/down and left/right.
  • - Green laser pointer is 10x brighter than a red laser
  • - Backlit button controls move slides forward/back, black out screen and activate the green laser pointer
  • - Extended 45-meter wireless range to roam the room
  • - Internal storage for wireless USB receiver so it won’t get lost
  • - Plug & Play 2.4GHz USB wireless connection
  • - Comfortable grip with special contours for the hand
  • - Compatible with Windows 10, 8.1, 8, 7 and Mac OS X
Warranty: 3 years
Long product name Kensington Presenter Expert with Green Laser & Cursor Control :
The long product name of Kensington Presenter Expert with Green Laser & Cursor Control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presenter Expert with Green Laser & Cursor Control
More>>>
Kensington Presenter Expert with Green Laser & Cursor Control:
The official description of Kensington Presenter Expert with Green Laser & Cursor Control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cursor control joystick lets you use the presenter like a mouse, moving cursor up/down and left/right.
Green laser pointer is 10x brighter than a red laser
Backlit button controls move slides forward/back, black out screen and activate the green laser pointer
Extended 45-meter wireless range to roam the room
Internal storage for wireless USB receiver so it won’t get lost
Plug & Play 2.4GHz USB wireless connection
Comfortable grip with special contours for the hand
Compatible with Windows 10, 8.1, 8, 7 and Mac OS X

Short summary description Kensington Presenter Expert with Green Laser & Cursor Control:
This short summary of the Kensington Presenter Expert with Green Laser & Cursor Control data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Presenter Expert with Green Laser & Cursor Control, RF, USB, 45 m, Black

Long summary description Kensington Presenter Expert with Green Laser & Cursor Control:
This is an auto-generated long summary of Kensington Presenter Expert with Green Laser & Cursor Control based on the first three specs of the first five spec groups.

Kensington Presenter Expert with Green Laser & Cursor Control. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Standard receiver. Product colour: Black, Presenter functions: Laser pointer, Remote control, Laser pointer colour: Green. Compatible operating systems: Windows 8; Windows 10. Weight: 90 g. Quantity per pack: 1 pc(s)

Cursor Control Joystick
Cursor Control Joystick

Offers full device control so you can use your presenter like a mouse, moving your cursor up/down and left/right on the screen

Green Laser Pointer
Green Laser Pointer

10 times brighter than a standard red laser

Intuitive Backlit Button Controls
Intuitive Backlit Button Controls

Convenient LED backlit buttons seamlessly move your PowerPoint or Keynote presentation forward or back, along with screen blackout option and a button to activate the green laser pointer

45-Meter Range
45-Meter Range

Roam the room with maximum freedom, knowing that your receiver will stay connected during your presentation, even when you are far away from the host device

Internal Receiver Storage
Internal Receiver Storage

Convenient place to store your wireless USB receiver so it won’t get lost, as each presenter and receiver are uniquely paired to prevent interference

Plug & Play 2.4GHz Wireless Connection
Plug & Play 2.4GHz Wireless Connection

Offers secure and reliable performance through a compact USB receiver for the ultimate in freedom and mobility during your presentation

Comfortable Grip
Comfortable Grip

Specially designed contours make holding the presenter extremely comfortable while holding it in your hand

Performance
Wireless receiver interface *
USB
Receiver type
Standard receiver
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless range
45 m
Features
Product colour *
Black
Presenter functions *
Laser pointer, Remote control
Buttons quantity *
4
Laser pointer colour
Green
On/off switch
Yes
Battery level indicator
Yes
Suitable for
Desktop PCs; Notebook
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Compatible operating systems
Windows 8; Windows 10
Weight & dimensions
Weight
90 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Receiver included
Yes
Carrying case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:01:39
Uk has collected 2 expert reviews for Kensington Presenter Expert with Green Laser & Cursor Control and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
the-gadgeteer.com
Updated:
2019-12-02 08:01:39
REVIEW – Each day, I spend a lot of time in front of a computer and apart from daily work at my job and from just surfing the net, I spend hours at a time editing photos and/or videos. Over the years, I have opted to use a trackball mouse and I am always...
Good The easy setup, The size of the trackball, The nice overall performance, The option for use via Bluetooth or the dongle, The palm rest...
Bad For what the muse is designed to do and how it is designed to work, I can't think of anything that can be improved, at least in my opinion and for my workflow...
Bottom line As I mentioned earlier in this review, I was already a fan of the trackball mouse prior to trying this model. While this mouse does come in a wired and wireless model, the wireless model is my preference. This mouse does everything that I want and need in...
0%
examiner.com
Updated:
2019-12-02 08:01:39
Presentations have always required methods for keeping the attention of those listening — especially when there's something to look at. Powerpoint presentations especially can benefit from having specific areas pointed to so as to increase understanding...
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)