location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO3 Ultrium 920 SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH848B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381783586 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 12:17:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultrium 920 SAS
  • - Data storage type: LTO 2:1 5.25"
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 20 W
Warranty: HP provides 3-year, next-day, product exchange, limitedfor the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB :
The long product name of HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrium 920 SAS External
More>>>
Short summary description HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver LTO3 Ultrium 920 SAS, Storage drive, Tape Cartridge, Ultrium 920 SAS, 2:1, LTO, 5.25"

Long summary description HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HPE StoreEver LTO3 Ultrium 920 SAS Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.

HPE StoreEver LTO3 Ultrium 920 SAS. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultrium 920 SAS. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 432 GB/h, Burst transfer rate: 320 MB/s, Sustained data transfer rate (compressed): 120 MB/s. Power requirements: 100 - 240 VAC, 50-60 Hz, Power consumption (typical): 20 W. Product colour: Black

Brand Image Product code Product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Workstation-LTO SAS Internal Cable Assembly Kit Storage array Tape Cartridge
(show image)
EH925A Workstation-LTO SAS Internal Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE470A SAS Min-Min 1x-2M Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)