location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell LR03 4-BL Simply Single-use battery AAA Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LR03 4-BL Duracell Simply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394002432 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell LR03 4-BL Simply Single-use battery AAA Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AAA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 4 pc(s)
Long product name Duracell LR03 4-BL Simply Single-use battery AAA Alkaline :
The long product name of Duracell LR03 4-BL Simply Single-use battery AAA Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x AAA, alkaline, 1.5V
More>>>
Short summary description Duracell LR03 4-BL Simply Single-use battery AAA Alkaline:
This short summary of the Duracell LR03 4-BL Simply Single-use battery AAA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell LR03 4-BL Simply, Single-use battery, AAA, Alkaline, 1.5 V, 4 pc(s), Black, Gold

Long summary description Duracell LR03 4-BL Simply Single-use battery AAA Alkaline:
This is an auto-generated long summary of Duracell LR03 4-BL Simply Single-use battery AAA Alkaline based on the first three specs of the first five spec groups.

Duracell LR03 4-BL Simply. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Height: 44.5 mm, Diameter: 1.05 cm, Weight: 11.2 g. Battery form factor: Cylindrical, Dimensions (WxDxH): 10.5 x 10.5 x 44.5 mm

Battery
Battery type *
Single-use battery
Battery size(s) *
AAA
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product colour
Black, Gold
Number of batteries included *
4 pc(s)
Weight & dimensions
Height
44.5 mm
Diameter
1.05 cm
Weight
11.2 g
Other features
Battery form factor
Cylindrical
Dimensions (WxDxH)
10.5 x 10.5 x 44.5 mm
Brand Image Product code Product Stock Price from
Duracell Plus Power Single-use battery Alkaline Duracell Plus Power Single-use battery Alkaline
(show image)
5000394114951 Plus Power 0.00
(excl. VAT)
0 (incl. VAT)