Philips logo

Philips Sonicare AirFloss HX8115/03

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124129
Info modified on:
14 Mar 2024, 18:43:06
Warranty:
2 Years Limited
Long product name Philips Sonicare AirFloss HX8115/03:

AirFloss, w/ 3 Nozzles, Rechargeable

Philips Sonicare AirFloss HX8115/03:

Philips AirFloss - An easier way to floss

Gently and effectively improves oral health
If flossing isn’t a regular part of your oral care routine, you’re not reaching the bacteria that can build up between teeth. The Philips AirFloss helps you to get a deep clean everyday by taking the hassle out of flossing.

Fast: cleaning in 60 seconds
- Simple one-button use; as easy as a mouse-click

Proven improvement of oral health
- Removes up to 99% more plaque between teeth*

Simple: point & press
- Easy-to-fill reservoir
- Guidance tip for easy placement
- Microburst technology cleans at the touch of a button
- Slim, angled nozzle for easy to even the hard-to-reach areas
- Slim, easy to hold handle
- Fits standard Sonicare chargers
- Charging after two weeks

Short summary description Philips Sonicare AirFloss HX8115/03:

Philips Sonicare AirFloss HX8115/03, Green, Grey

Long summary description Philips Sonicare AirFloss HX8115/03:

Philips Sonicare AirFloss HX8115/03. Product colour: Green, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.