location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Rechargeable Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967495-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - White
Long product name Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White :
The long product name of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Rechargeable Desktop, White
More>>>
Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White:
The official description of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete your PC with proven desktop technology

Designed especially for system integration, the Cordless Rechargeable Desktop offers a premium combination of attractive design and comprehensive functionality. This stylish desktop is available in a black or white color scheme, and delivers superb cordless freedom and energy-saving optical performance to your PC. It also offers Logitech's patented, encrypted dual channel and Fast RF™ cordless technology, ensuring a smooth cordless response with no lag.

The ultra-comfortable, low profile cordless keyboard has plug-and-play Internet and multi-media controls with Windows XP right out of the box—there's no need to load additional drivers for immediate use. Users can also do more with productivity-enhancing commands assigned to the F-keys.

The cordless mouse's 3-D tilt wheel helps navigate quickly through large documents and files. FastRF™ cordless technology assures a smooth cursor response with none of the delay sometimes associated with cordless products.

The Cordless Rechargeable Desktop is designed to match your PC's color scheme, with Quick Silver accents for a premium look. Complete your PC with this desktop and offer your users the consumer's number one choice for cordless peripherals.

Short summary description Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White:
This short summary of the Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Rechargeable Desktop, Wireless, RF Wireless, QWERTY, White, Mouse included

Long summary description Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White:
This is an auto-generated long summary of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White based on the first three specs of the first five spec groups.

Logitech Cordless Rechargeable Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: White. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Design
Product colour *
White
Features
Plug and Play
Yes
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
CD-ROM USB PS/2
Other features
Compatibility
IBM
Internal
No
Compatible operating systems
Windows 95 Windows 98 Windows NT 4.0 Windows 2000 Windows Me Windows XP
I/O ports
USB
Brand Image Product code Product Stock Price from
Logitech Value , grey keyboard PS/2 Logitech Value , grey keyboard PS/2
(show image)
967567-0100 Value Keyboard, grey 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Media Desktop Cordless Mice & , BE, 5pk keyboard RF Wireless Logitech UltraX Media Desktop Cordless Mice & , BE, 5pk keyboard RF Wireless
(show image)
967498-0123?KIT UltraX Media Desktop Cordless Mice & Keyboard, BE, 5pk 0.00
(excl. VAT)
0 (incl. VAT)