location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STBX1000201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490039751
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 2 years
Long product name Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expansion Portable 1TB USB 3.0 Hard Drive
More>>>
Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easy-to-use storage solution.
The Expansion portable hard drive installs easily by plugging in a single USB cord. You can start saving your digital files to this external hard drive within seconds of removing it from the box.

Instantly adds storage capacity.
Digital photos, video and music files can tax your computer's storage, causing performance to decline as its internal hard drive fills to capacity. The Expansion portable hard drive helps remedy this situation by enabling you to free up storage space on your computer's hard drive.

Trusted Seagate quality and support.
Seagate has delivered proven, reliable storage solutions for more than 30 years.

With more than one billion hard drives shipped, Seagate continues to stand behind its quality by including a limited warranty with every Expansion drive. Additionally, Seagate support is always available should you have questions or need assistance using your Expansion portable hard drive.

Short summary description Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate 1TB USB 3.0, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Seagate 1TB USB 3.0 external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Seagate 1TB USB 3.0. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
1 TB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Wi-Fi *
No
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Plug and Play
Yes
Security
Fingerprint reader
No
Power
Bus powered *
USB
Weight & dimensions
Width
81.1 mm
Depth
15.5 mm
Height
122.3 mm
Weight *
170 g
Packaging data
Cables included
USB
Warranty card
Yes
User guide
Yes
Package width
134 mm
Package depth
48 mm
Package height
170 mm
Package weight
310 g
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 07:49:04
Uk has collected 33 expert reviews for Seagate 1TB USB 3.0 external hard drive Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
artiss.co.uk
Updated:
2014-12-25 05:13:23
The Seagate Expansion Portable is a compact and relatively cheap method of getting a rather impressive amount of extra storage. I have the 2TB version, but other capacities are available.The first thing that strikes you when you take out the drive is how...
Good Reasonable speeds, Good value for money...
Bad Cheaply made...
80%
uk.hardware.info
Updated:
2019-12-04 19:26:53
You can never have enough storage, this much we know. For extra storage, you can turn to an external hard drive. We tested no less than 15 external hard drives for this article so that you can choose the best one for your needs. There's an external ha...
Bottom line After having looked at a total of fifteen drives, we can conclude that the Seagate Backup Plus Fast 4 TB is the most interesting from a technical point of view. It also performs very well, thanks to its two disks in RAID 0. We awarded this drive the Har...
0%
goughlui.com
Updated:
2019-12-04 19:26:53
I thought my external drive buying spree was over, but this week, I came across a promotion where a Seagate Expansion Portable 3Tb drive was on offer for AU$139 at Officeworks. At that price, it represented the best value amongst the group of three, and...
Bottom line The Seagate Expansion Portable 3Tb hard drive offers the best price-per-gigabyte in the 2.5″ retail market at the moment, utilizing the same family of drives as used in the Maxtor M3 series of portable drives. It targets no-frills storage expansion, and h...
0%
goughlui.com
Updated:
2020-02-24 10:29:24
Literally moments after I bought the Toshiba Canvio Basics drive reviewed in the previous post, Seagate fired back by matching the price on their Seagate Expansion Portable 4TB USB 3.0 External Hard Drive. Deciding to hedge my bets, I picked up one of the...
Bottom line The Seagate Expansion Portable 4TB USB 3.0 External Hard Drive is pretty much what you can expect from a no-frills external drive. It basically is the Seagate-branded updated version of the Maxtor M3 reviewed prior. It seems to perform consistently enough...
0%
toptenreviews.com
Updated:
2013-09-20 07:49:03
If you're seeking simple plug-and-play operation in a portable external hard drive, the Seagate Expansion Portable Drive may be right for you. The drive isn't the most powerful on our lineup, but it boasts unparalleled flexibility and respectable perfo...
Good The Expansion Portable Drive comes with intuitive backup software and offers plug-and-play operation with both Windows and Mac machines...
Bad It only has software-based encryption, and lacks password protection...
Bottom line Seagate's shorter warranty time frame may give you pause; however, we feel that the flexibility and easy plug-and-play operation the portable hard drive offers outshine this minor drawback. If you want a basic hard drive without many extras, then you'll b...
77%
Brand Image Product code Product Stock Price from
Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Seagate Expansion Portable 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
STBX2000401 Portable 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Expansion Portable, 500GB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Seagate Expansion Portable, 500GB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
STBX500200 Expansion Portable, 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate 1TB Backup Plus Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Seagate 1TB Backup Plus Portable external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
STBU1000200 1TB Backup Plus Portable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)