location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 80 UC Stereo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 80 UC Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7899-829-209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017106 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 10:51:24
The date of the most recent change of this product data-sheet in Icecat.
Jabra 7899-829-209 user manual (26.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7899-829-209 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7899-829-209 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 80 UC Stereo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - More concentration, greater productivity, shield disruptive background noise with superior active and passive noise-cancellation for crystal-clear calls and music.
  • - Stay in the zone and avoid interruptions, superior ANC and an integrated busylight that notifies colleagues to avoid interruptions.
  • - Find inspiration in sound, immersive music experience delivered by world-class speakers in a premium around-the-ear headset.
  • - All-day comfort, leather-feel ear cushions and around-the-ear design for all-day use.
  • - Works with all leading UC platforms and certified for Skype for Business, Cisco and more.
Warranty: 2 year
Long product name Jabra Evolve 80 UC Stereo :
The long product name of Jabra Evolve 80 UC Stereo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve 80 UC Stereo
More>>>
Jabra Evolve 80 UC Stereo:
The official description of Jabra Evolve 80 UC Stereo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Evolve 80 has superior active noise-cancellation and passive noise-cancellation, in an over-the-ear wearing style, to shield disruptive background noise. An integrated busy-light helps prevent interruptions so you can stay in the zone and enhance your productivity. Take calls and listen to music with crystal-clear clarity.

Engineered for concentration, the Evolve 80 is a premium corded headset for professionals who need to avoid disruptive noise. Superior active and passive noise-cancellation provide crystal-clear calls. All-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 80 UC Stereo:
This short summary of the Jabra Evolve 80 UC Stereo data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 80 UC Stereo, Wired, Office/Call center, 646 g, Headset, Black

Long summary description Jabra Evolve 80 UC Stereo:
This is an auto-generated long summary of Jabra Evolve 80 UC Stereo based on the first three specs of the first five spec groups.

Jabra Evolve 80 UC Stereo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 646 g. Product colour: Black

More concentration, greater productivity

Shield disruptive background noise with superior active and passive noise-cancellation for crystal-clear calls and music

Stay in the zone and avoid interruptions

Superior ANC and an integrated busylight that notifies colleagues to avoid interruptions

Find inspiration in sound

Immersive music experience delivered by world-class speakers in a premium around-the-ear headset

All-day comfort

Leather-feel ear cushions and around-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop
Music playback
Yes
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
Cisco Avaya
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Supraaural
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Battery charge indicator
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
646 g
Packaging data
Package width
232 mm
Package depth
57 mm
Package height
215 mm
Package weight
650 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
252 mm
Master (outer) case length
483 mm
Master (outer) case height
600 mm
Master (outer) case gross weight
14 kg
Products per master (outer) case
20 pc(s)
Other features
Voice guidance
Yes
Call management
Yes
Number of products included
1 pc(s)
Equalizer
Yes
Storage pouch
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 14:09:41
Uk has collected 3 expert reviews for Jabra Evolve 80 UC Stereo and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Jabra EVOLVE 80 Stereo HS Jabra EVOLVE 80 Stereo HS
(show image)
14401-11 Jabra EVOLVE 80 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 DG Jabra GN9120 DG
(show image)
9120-49-21 Jabra GN9120 DG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)