location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2520NF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce WF-2520NF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC38302
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-2520NF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - 5.9 kg
Long product name Epson WorkForce WF-2520NF :
The long product name of Epson WorkForce WF-2520NF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-2520NF - 5760 x 1440 DPI, 34 ppm/18 ppm, CIS, CCITU/ITU Group3, USB, Ethernet, 9 W, 5.9 kg
More>>>
Epson WorkForce WF-2520NF:
The official description of Epson WorkForce WF-2520NF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-in1 has a compact design with a small footprint, ideal for any small office or home office environment. Robust and durable, the WF-2520NF also offers ADF and fax capabilities and the ability to print from smartphones and tablet PCs with Epson iPrint.

The WorkForce WF-2520NF uses Epson's fast drying DURABrite Ultra Ink for professional-quality business documents and means that prints are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs, as users can print up to 2.5x more pages*1.

With a 30-sheet Automatic Document Feeder (ADF) for multi-page scanning, copying and faxing, this device provides everything a small office or home office needs, in one compact device.

This printer also has flexible connectivity options, as users can connect the printer to their office network via Ethernet. This allows users to print, scan or send faxes from any computer in the office. If connected to a Wi-Fi router, this product is compatible with Epson iPrint*2, allowing users to print wirelessly from smartphones and tablet PCs within the office.

The WorkForce WF-2520NF also comes with a robust 100-sheet rear paper tray, providing media flexibility for a variety of paper.

- 4-in-1: Print, scan, copy and fax with ADF
- Flexible: Ethernet connectivity
- Space saving: Compact footprint
- Economical: Print more pages with Epson XL inks*1
- Durable: 3,000 page duty cycle per month*3

1. For more information, please visit www.epson.eu/inkjetsaving
2. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu
3. The maximum number of printed pages per month based on the performance capabilities of the printer, including ISO rated print speeds and paper handling capabilities
4. For more information, please visit www.epson.eu/testing
5. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex.

Short summary description Epson WorkForce WF-2520NF:
This short summary of the Epson WorkForce WF-2520NF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2520NF, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2520NF:
This is an auto-generated long summary of Epson WorkForce WF-2520NF based on the first three specs of the first five spec groups.

Epson WorkForce WF-2520NF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Epson ESC/P2
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
9 W
Power consumption (standby)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
377 mm
Height
221 mm
Weight
5.9 kg
Packaging data
Package width
310 mm
Package depth
480 mm
Package height
470 mm
Package weight
7.66 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
147 cm
Products per pallet
20 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
147 cm
Products per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
392 x 377 x 221 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Country Distributor
Deutschland 1 distributor(s)