location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1030MFP/DP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012MH2N1 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB PowerPC 667 MHz
  • - 18 kg
Long product name KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm :
The long product name of KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1030MFP/DP - 30ppm, 1800 x 600 dpi, 20s, 480 W, 54 dB, 256 MB, PowerPC 440 / 667 MHz, PRESCRIBE IIe, USB 2.0, Fast Ethernet, 18 kg
More>>>
KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:
The official description of KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 30 pages per minute in A4
- Time to first copy: 6.9 seconds
- 5-line LCD display for clear messages and ease of use
- Print, copy and scan functionality as standard
- Duplex unit for cost saving double sided printing
- 50 sheet document processor scans double sided originals
- Copy with ease double sided ID-cards on a single sheet of paper
- Auto-power-off-mode provides lowest power consumption

The professional standard functionalities of these compact A4 MFPs will increase the productivity of any office workgroup: with print and copy speeds of up to 30 pages per minute and a fast time to first print of only 6 seconds. Featuring a large capacity document processor that scans double sided originals for an enhanced document workflow. The clear structured five line LCD display offers fast and easy access to all the functionality you need.

Short summary description KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:
This short summary of the KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1030MFP/DP, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Direct printing

Long summary description KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:
This is an auto-generated long summary of KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1030MFP/DP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
20 s
Time to first page (black, normal)
6 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, File, FTP, USB
Scan speed (colour)
14 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Scan speed (ADF, A4)
35 ppm
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
IBM ProPrinter, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMPv3, IPsec
Performance
Maximum internal memory
768 MB
Memory slots
2
Card reader integrated
No
Internal memory *
256 MB
Processor family
PowerPC
Processor frequency
667 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
5 lines
Power
Power consumption (average operating)
480 W
Power consumption (PowerSave)
7.8 W
Power consumption (standby)
78 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
2.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
494 x 430 x 448 mm
Network ready
Yes
Emulations
PRESCRIBE IIe, PCL6 (5c/XL), KPDL 3 (PostScript 3), Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630, PDF Direct Print, XPS Direct Print
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Energy saving mode
Yes
Recommended monthly print volume
2.000 pages
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 13:18:06
Uk has collected 7 expert reviews for KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-26 13:18:06
Kyocera Mita's FS-1030MFP is a mono laser multifunction peripheral (MFP), aimed at home and small business users. It's a fairly compact device with a rapid 30 pages per minute (ppm) print speed and a network port, but at this price it's not particularl...
Bottom line This is an impressively cheap MFP to run, but it seems a little overpriced in the first place...
40%
goodgearguide.com.au
Updated:
2015-06-26 13:18:06
The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it?s especially ideal for those with minimal office space.
Good Compact, Running Costs, Speed, Setup, Ease of Use.
Bad Networking not standard, No LCD Display. The Final Word The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it’s especially ideal for those with minimal office space.
Bottom line The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it’s especially ideal for those with minimal office space.
70%
alphr.com
Updated:
2015-06-26 13:18:06
The FS-1030D is an update to the FS-1020D, which has been retired after just over two years. The FS range has always impressed us, and the 1030D is no exception. Theres a built-in duplexer and 32MB of RAM, as well as compatibility with PostScript 3...
83%
trustedreviews.com
Updated:
2015-06-26 13:18:06
Kyocera manufactures a full range of laser printers, all based on the concept of a printer that only ever needs toner to keep it going. The drum unit is a lifetime component and the company claims costs of well under a penny a sheet for pages printed on i...
90%