location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-M4525 DNF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-M4525 DNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC75301 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-M4525 DNF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Mono printing
  • - 1200 x 1600 DPI
  • - 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 13.8 kg
Long product name Epson WorkForce Pro WP-M4525 DNF :
The long product name of Epson WorkForce Pro WP-M4525 DNF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono business inkjet
More>>>
Epson WorkForce Pro WP-M4525 DNF:
The official description of Epson WorkForce Pro WP-M4525 DNF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering a cleaner, more environmentally-friendly alternative to monochrome laser printers, this model is part of the market's first professional monochrome inkjet range developed for the office. Printing up to 10,000 pages in a single cartridge*2, this printer boasts a high yield and is low maintenance, helping to reduce the number of cartridge replacements needed. Ink cartridges and the waste ink pad are the only consumables that need replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors. The Epson WorkForce Pro WP-M4595 DNF offers automatic double-sided print, copy, colour scan and fax functions. Businesses get top-quality mono prints that are water, smudge, highlighter and fade resistant, as they dry instantly. With a large paper capacity of 330 pages - split between 250 pages in the front paper tray and 80 pages in the rear paper tray - users are able to concentrate on their work rather than refilling paper trays. Compatible with Epson's mobile printing app, Epson iPrint, documents can be printed wirelessly from smartphones and tablet PCs within the office.
Multifunctional - Print, scan, copy and fax
Low maintenance - Ultra-high yield ink cartridges
Low running costs - Up to 50% lower cost per page*1
Eco-friendly - 80% lower energy consumption*1
High performance - Fast, automatic duplex printing

Short summary description Epson WorkForce Pro WP-M4525 DNF:
This short summary of the Epson WorkForce Pro WP-M4525 DNF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-M4525 DNF, Inkjet, Mono printing, 1200 x 1600 DPI, Mono copying, Colour scanning, White

Long summary description Epson WorkForce Pro WP-M4525 DNF:
This is an auto-generated long summary of Epson WorkForce Pro WP-M4525 DNF based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-M4525 DNF. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 1600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Product colour: White

Printing
Print resolution black
1200 x 1600 DPI
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Fax
Faxing *
Mono faxing
Auto-redialing
Yes
Features
Digital sender
No
Country of origin
Indonesia
Input & output capacity
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Maximum input capacity
500 sheets
Paper handling
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A5, A6
ISO B-series sizes (B0...B9)
B1, B5
ISO C-series sizes (C0...C9)
C4, C6
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.4 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
341 mm
Weight
13.8 kg
Packaging data
Package width
522 mm
Package depth
614 mm
Package height
558 mm
Package weight
17 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
160.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
160.5 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Dimensions (WxDxH)
460 x 420 x 341 mm
Standard media sizes
A4, A5, A6, B5, C4 (Envelope), C6 (Envelope), DL (Envelope), No. 10 (Envelope), Letter, 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, 13 x 20 cm, 20 x 25 cm, 100 x 148 mm, 16:9, HLT, Legal
Compatible operating systems
Mac OS 10.4+, Mac OS 10.5+, Mac OS 10.6+, Windows 7, Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Vista, Windows XP, Windows XP x64, Windows server 2003 R2
Ink drop
3 pl, With Variable-Sized Droplet Technology
Supported media weight(s)
64 - 256 g/m²
Print head nozzles
152 Nozzles black
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:50:52
Uk has collected 12 expert reviews for Epson WorkForce Pro WP-M4525 DNF and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31 01:50:50
The BETT (British Educational Technology Trail) has in the past proved to be a fruitful source of information and products ideal for the small business user, after all a school is certainly a business for those who attend...
80%
digitalversus.com
Updated:
2013-08-31 01:50:50
This multifunction is particularly responsive when it comes to printing the first page from off position. On average, printers take between 40 seconds and a minute to turn on, whereas the WorkForce takes just 28 seconds. Times from standby and when it...
Good Cost per page: 3.5 pence, Doublesided / Ethernet, Compact, Good office document quality, Good duplex print speeds, Epson Connect: gives printer own email address and print services from mobile devices...
Bad No PCL and Postscript support, Standby can’t be set, No double paper loader...
Bottom line With this robust, economical and easy-to-use 4-in-1, Epson is offering an alternative to lasers. Cartridge capacity is adapted to the enterprise sector and cost per page is half what you’ll pay on a laser machine. Those who require PCL and Postscript l...
80%
trustedreviews.com
Updated:
2013-08-31 01:50:50
Epson's new range of SOHO inkjet printers, in which the Workforce Pro WP-4525DNF sits nearer the top than the bottom, favours both company and customers. Epson can hopefully get to sell more inkjets, which it designs and makes itself and presumably makes...
Good Duplex scanner as well as print engine, High capacity ink tanks, Good quality photo prints...
Bad Can't print from front panel USB, Paper feed comparatively noisy, Flimsy output tray for office...
Bottom line Epson quotes speeds of 26ppm and 24ppm for black and colour print, respectively, on the Workforce Pro WP-4525DNF, though under test we didn't get close to these figures. Even so, our 5-page black text print returned 10.7ppm and this rose to 13.6ppm on the...
90%
alphr.com
Updated:
2013-08-31 01:50:50
When Epson came into the PC Pro offices to demonstrate its new WorkForce Pro line, it wasn't at first clear if we were seeing an inkjet or a laser. It's big and boxy like a laser, with a 250-sheet paper cassette, an ADF and both Ethernet and fax capabilit...
Bottom line The best of both worlds: laser speeds and inkjet image quality, with plenty of features and stunningly low running costs...
83%
itpro.co.uk
Updated:
2013-08-31 01:50:52
While inkjet technology dominates among the cheapest consumer printers, it's failed to make serious inroads into business applications where the conventional wisdom is that a laser print engine delivers faster, cheaper and – on plain paper at least – supe...
Bottom line The Workforce Pro WP-4525 DNF achieves what it sets out to do: it's a competent MFP that, while it may not match an equivalent laser for durability, outright print speed or quality, comes acceptably close. At the same time it's smaller, quieter, cooler...
83%
uk.hardware.info
Updated:
2014-02-16 01:52:06
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%