location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21A0903
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 12 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4.73 kg
Long product name Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm :
The long product name of Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X2530 - 2 ppm, colour
More>>>
Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm:
The official description of Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print
- Fast! Up to 20 ppm black and 14 ppm color printing.
- Printing up to 4800x1200 dpi print resolution in photo mode on glossy media.

Copy
- 1-Touch PC-free copying (color or black).
- Reduction/enlargement capacity from 25% - 400%.
- 1-99 copies.
- One touch borderless copying in popular photo sizes (4x6", 10x15cm).

Scan
- Flatbed scanner easily handles thick books, reports, and more.
- 36-bit color scanner depth; 12-bit grayscale.
- Up to 600 x 1200 ppi optical resolution.

Photo
- Fast 4x6", 5x7", L size borderless photos.
- Create brilliant photos with optional 6-color printing.
- Lexmark Imaging Studio Software makes it easy to crop, rotate and resize photos pus color fix and red eye reduction.

Lexmark Software Suite
- Includes photo editing, copy and scanning software options.
- Recore 8 Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format.
- Lexmark Toolbar makes Internet printing easy.

Short summary description Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm:
This short summary of the Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2530, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm:
This is an auto-generated long summary of Lexmark X2530 Inkjet 4800 x 1200 DPI 12 ppm based on the first three specs of the first five spec groups.

Lexmark X2530. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3 ppm. Copying: Colour copying. Scanning: Colour scanning

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
3 ppm
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950 3rd, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
4.73 kg
Other features
Dimensions (WxDxH)
430 x 293 x 175 mm
Custom media sizes
216 x 432 mm
Compatible operating systems
Microsoft Windows XP, XP Professional x64, Vista, 2000 5.00.2195 + Mac OS X 10.4.4 - 10.4.x
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
498 x 238 x 367 mm