V7 logo

V7 Laser Toner for select HP and CANON printer - replaces C7115X

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85435
Info modified on:
13 Jul 2023, 00:47:24
Warranty:
1 Year
Long product name V7 Laser Toner for select HP and CANON printer - replaces C7115X:

Laser Toner for select HP and CANON printer - replaces C7115X

V7 Laser Toner for select HP and CANON printer - replaces C7115X:

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 3,500 pages
-Fits printer model HP LaserJet 1000 1005 1200 1200N 1200SE 1220 1220SE 3300MFP 3320N MFP 3320MFP 3330MFP; CANON LBP 1210
-Replacement for OEM cartridge part number C7115X
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 Laser Toner for select HP and CANON printer - replaces C7115X:

V7 Laser Toner for select HP and CANON printer - replaces C7115X, 3500 pages, Black, 1 pc(s)

Long summary description V7 Laser Toner for select HP and CANON printer - replaces C7115X:

V7 Laser Toner for select HP and CANON printer - replaces C7115X. Black toner page yield: 3500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.