V7 logo

V7 Laser Toner for select HP and CANON printer - replaces CE285A

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137495
Info modified on:
10 Oct 2023, 14:02:12
Warranty:
1 Year
Long product name V7 Laser Toner for select HP and CANON printer - replaces CE285A:

Laser Toner for select HP and CANON printer - replaces CE285A

V7 Laser Toner for select HP and CANON printer - replaces CE285A:

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 1,600 pages
-Fits printer model HP LaserJet Pro P1100/M1130/M1210MFP/P1102W/M1536DNF; Canon i-SENSYS LBP6000 (Europe/Middle East); Canon image CLASS LBP6000 Canon LaserShot LBP6000 Canon LBP-6018
-Replacement for OEM cartridge part number CE285A
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 Laser Toner for select HP and CANON printer - replaces CE285A:

V7 Laser Toner for select HP and CANON printer - replaces CE285A, 1600 pages, Black, 1 pc(s)

Long summary description V7 Laser Toner for select HP and CANON printer - replaces CE285A:

V7 Laser Toner for select HP and CANON printer - replaces CE285A. Black toner page yield: 1600 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.