16.2MP CCD, 4mm, 3.1 (W) ~5.9 (T), 26X Optical Zoom, TFT LCD 3", 52MB, SDSC, SDHC, USB 2.0, AV, HDMI 1.4
Take your vision much further and clearer
26x Optical Zoom, Dual IS (OIS + DIS)
Bring intimate details much closer with a 26x Optical Zoom. Get the perfect close-up of your closest friends, even if they’re on the other side of the park. The 26x Optical Zoom brings the intimate details closer, and lets you get the shot you want. But it has to be steady too. That's where the Dual IS (OIS + DIS) comes in handy. The very second you shoot, the image is stabilised. So no matter how shaky your hands are, your photos won't be.
Get a whole new view
22.3mm ultra wide angle lens
Whether you’re shooting a vast expanse of green space, a sprawling cityscape, or both, get more from your lens, no matter what the scene. By using the precision-cut 22.3mm ultra wide-angle lens, you will instantly cover a whole-horizon field of view. Now, you can capture memories of landmarks and landscapes in full scale. No need to step back to frame the shot.
High sensitivity. Low noise. Amazing photos.
16.2 effective megapixels CCD sensor
Trying to capture high-quality, low-noise images with lots of pixels and excellent light? The 16.2 effective megapixels CCD sensor was engineered to help you do just that. Larger than sensors typically found in compact digital cameras, the 1/2.3" CCD offers unrivaled sensitivity, making it possible to capture ultra-vivid, natural-looking, professional photos of sunbathers and windsurfers alike, regardless of lighting conditions.
The simple way to go pro
Smart Auto (Still / Movie)
Turn fleeting moments into memories with professional-style results. Smart Auto (still and movie) analyses key elements in the composition, then automatically adjusts its photo and movie modes to capture the best shot. And since life never stops moving, the camera’s object tracking feature captures subjects that just won’t stand still.
Make your own movies
720p HD Movie Recording
Whether you’re hiking through an idyllic meadow or strolling past a butterfly bush in full bloom, shoot HD-quality videos wherever you go. This stylish, yet powerful camera captures 720p HD-quality video at 30 frames per second — clearer than the average compact digital camera video — for memories as vivid as the day they happened.
See what you are going to get
Live Panorama
With Live Panorama, you can capture a seemingly endless procession of gondolas gliding past a magnificent Venetian palace with an astounding 180º panoramic image. And you can preview the image on the LCD before you even snap it. Just hold the shutter button, sweep across the scene and see what you’re going to get before you get it.
More fun, more creative
Smart Filter
Boost creative fun with Samsung’s Smart Filter lens and colour effects — right on the display! Cartoon Filter makes any photo look like an animated film scene while Cross Filter makes light sources appear to have several points of light. There’s also Zooming Shot, Ink Painting, Oil Painting, Half-tone Dot — and many more ways for you to express your creative side!
Samsung WB WB100, 16.2 MP, 4608 x 3456 pixels, CCD, 26x, HD, Black
Samsung WB WB100. Camera type: Bridge camera, Megapixel (approx.): 16.2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 26x, Digital zoom: 5x. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 52 MB. Weight: 403 g. Product colour: Black