location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2713HM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-40661 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Full HD 2560 x 1440 pixels 16:9
  • - 8 ms 350 cd/m² 1000:1
  • - 42 W
Warranty: 3 years
Long product name DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black :
The long product name of DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U2713HM - 27" IPS, LED, WQHD (2560x1440), 8ms, 1000:1, 350 cd/m², HDMI, DVI-D, DP, USB 3.0, 42W
More>>>
DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black:
The official description of DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate viewing lives on a grand stage.
- 2560x1440 WQHD resolution: Over 3.6 million pixels provide amazing clarity on a spacious 27" LED-backlit display. Easily adjust screen brightness to suit your environment.
- Accurate color right out of the box: Carefully color calibrated at the factory, the DellTM UltraSharpTM U2713HM monitor features more than 99-percent sRGB color space for impressive color from the moment you set it up.
- Wide-angle viewing: Uncompromised color consistency across an ultra-wide viewing angle of 178°/178° gives you broad viewing flexibility and lets you collaborate easily.

Maximize comfort and convenience.
- Full adjustability: Work comfortably and view images from a variety of positions with swivel and tilt. Easily switch to portrait mode with pivot. Set your DellTM UltraSharpTM U2713HM monitor to the optimum height with a height-adjustability range of 115mm.
- Latest connectivity options: Seamlessly connect your monitor to your desktop, laptop and peripherals such as digital cameras and Blu-ray or DVD players. Digital and analog connections include four USB 3.0 ports, DisplayPort 1.2, DVI (HDCP) and HDMI.
- Stay productive with Dell Display Manager: This one-stop software tool lets you quickly access applications such as Auto Mode, Easy Arrange and PowerNap. Use Auto Mode to adjust or auto-assign preset modes to specific applications. Use Easy Arrange to neatly tile your applications, arranging them in your preferred layout.

An environmentally conscious design.
- Meets latest environmental standards: The DellTM UltraSharpTM U2713HM monitor meets EPEAT® Gold and TCO Certified Displays standards, is ENERGY STAR® qualified and CECP compliant.
- Made with responsible materials: This monitor is made with arsenic-free glass, a mercury-free panel, uses 25-percent post-consumer recycled plastics in its chassis and BFR/PVC-free laminates in its circuit boards. The DellTM UltraSharpTM U2713HM monitor also ships with environmentally responsible packaging.
- Helps save resources: Enable PowerNap mode to reduce power consumption by dimming the monitor to minimum brightness or by putting it into sleep mode.

Short summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black:
This short summary of the DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2713HM, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black:
This is an auto-generated long summary of DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2713HM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.23 x 0.23 mm
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Audio output
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
11.5 cm
LED indicators
Power
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
0.5 W
Power consumption (max)
100 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Current rating
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Height (with stand)
538.9 mm
Width (without stand)
639.3 mm
Depth (without stand)
200.3 mm
Height (without stand)
378.2 mm
Weight (without stand)
5.6 kg
Packaging data
Package weight
10.2 kg
Packaging content
Cables included
AC, DVI, USB, VGA
Quick start guide
Yes
Bundled software
Dell Display Manager
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
Dimensions (WxDxH)
639.3 x 200.3 x 538.9 mm
TV tuner integrated
No
Certification
TCO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 02:13:34
Uk has collected 46 expert reviews for DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
uk.hardware.info
Updated:
2016-10-29 02:13:33
Most IT product categories tend to evolve rapidly, but developments in computer monitors have been decidedly slower. Although larger screens are slowly becoming more affordable, the most common resolution remains 1920x1080 pixels. Nonetheless, this year...
0%
reviewed.com
Updated:
2016-10-29 02:13:33
The Dell U2713 (MSRP $799) is currently being sold alongside the popular, older U2711—albeit with some changes to features and specs. Rather than an upgrade to the U2711, like we expected, the U2713 is something of a hybrid. Both are quite expensive for 2...
Bottom line Sections...
49%
macworld.com.au
Updated:
2016-10-29 02:13:33
Delivering exceptional picture quality while shunning multi- media frills, this Dell is designed to sit at the heart of a work- station which places an emphasis on image quality.This 27in monitor also sports a wide range of connectors including HDMI, D...
Good Excellent image; USB 3.0 hub...
Bad No speakers, $799...
Bottom line If you abhor high- gloss displays and don’t care about Thunderbolt, this Dell makes a respectable alternative to Apple’s shiny and expensive Thunderbolt monitor.Related Tags: dell, display, mac, macworld, macworld australia, monitor, review, U2713HM B...
90%
itproportal.com
Updated:
2016-10-29 02:13:34
Dell's UltraSharp series of monitors have long been praised, and with good reason, as they’re generally impressive performers, and well-featured, too. The Dell UltraSharp U2713HM (which retails at £530) is the latest addition to the UltraSharp line, and l...
Good Outstanding colour quality, Excellent image detail, Packed with features, Very good light greyscale performance...
Bad Soso dark greyscale performance, No autorotate feature...
Bottom line The Dell UltraSharp U2713HM has a lot going for it. For just over £500 you get a massive 27in display that delivers rich IPS colour, wide viewing angles, and great highlight detail. With four video inputs and four USB 3.0 ports you'll have no trouble co...
80%
techadvisor.co.uk
Updated:
2016-10-29 02:13:34
Dell's UltraSharp U2713HM is a 27-inch LCD display that uses an in-plane switching (IPS) panel and LED backlights to provide a high-end, 2560-by-1440-resolution display that compares favorably with Apple's offerings but costs considerably less. Unlike...
Bottom line If you're looking for a reasonably priced, high-resolution 27-inch display, and if you prefer antiglare screens, the Dell U2713HM is a great choice. It excelled in our on-screen performance tests, and it offers a wide variety of connection options and...
80%
hardwarecanucks.com
Updated:
2016-10-29 02:13:34
Dell’s brand new U2713 is like a breath of fresh air in a stagnant monitor market. By leveraging AH-IPS panel technology it combines slim lines with outstanding picture quality and a relatively low price. Dell has even included factory calibrated sett...
Bottom line Dell’s intentions for their new UltraSharp U2713 may at first seem a bit convoluted. Their intent was to add a new 27” monitor to an-already strong lineup without replacing the previous generation’s model and yet somehow accomplish this without feature...
0%
consumersearch.com
Updated:
2016-10-29 02:13:33
An excellent performer across the board. Reviewers agree that the Dell UltraSharp U2713HM produces a great picture. Like most in-plane switching (IPS) panels, colors are rich and accurate and viewing angles are wide; the LED backlight helps save energy. I...
Good Excellent overall performance, Great ergonomic support, Lots of features...
Bad Slight green tint when watching movies, Lacks autorotate feature for screen pivot, Connectivity ports face downward...
Bottom line The 27-inch Dell UltraSharp U2713HM is a great choice for those seeking a high-performing monitor with great ergonomics, a host of connectivity options and features galore. It's not the absolute best performing monitor available, and it's not the cheapest...
0%
techreviewsource.com
Updated:
2016-10-29 02:13:34
Dell's UltraSharp series of monitors have snagged quite a few Editors' Choice awards over the years, and with good reason; models such as the Dell UltraSharp 2408WFP , Dell UltraSharp U2711 , and Dell UltraSharp U3011 have all earned high marks for their...
Good Outstanding color quality. Very good light grayscale performance. Features galore.
Bad Soso dark grayscale performance. No autorotate feature...
Bottom line The Dell UltraSharp U2713HM is a 27-inch IPS monitor that's packed with features...
80%
pcmag.com
Updated:
2016-10-29 02:13:34
Dell's UltraSharp series of monitors have snagged quite a few Editors' Choice awards over the years, and with good reason; models such as the Dell UltraSharp 2408WFP$549.99 at Dell, Dell UltraSharp U2711$849.99 at Dell, and Dell UltraSharp U3011$1,499.99...
Good Outstanding color quality. Very good light grayscale performance. Features galore.
Bad So-so dark grayscale performance. No auto-rotate feature...
Bottom line The Dell UltraSharp U2713HM is a 27-inch IPS monitor that's packed with features...
80%
anandtech.com
Updated:
2016-10-29 02:13:34
The U2713HM is an LED-backlit display that offers the sRGB colorspace and a resolution of 2560x1440. It uses an IPS panel that is 8-bit, but unlike the U2711 doesn’t support AFRC for simulated 10-bit color. Like all Dell monitors I have seen so far...
Bottom line With the U2713HM monitor, Dell hasn't broken any new ground. Instead, they have taken the same panel that many vendors are using and presented it in a well thought out and constructed package that is a pleasure to use. From the packaging to the stand to t...
0%
flatpanelshd.com
Updated:
2016-10-29 02:13:34
Dell U2713HM review Dell has released their new, slightly cheaper 27-inch monitor, dubbed U2713HM. The monitor uses an AH-IPS panel with a resolution of 2560x1440 pixels and has an ergonomic design with tilt, height, swivel and pivot adjustments. It also...
Good IPS panel and picture quality, Color accuracy after calibration, Ergonomic adjustability, Desktop real estate due to high resolution, Viewing angles, Dirty screen look reduced considerably, Reduced power consumption...
Bad Black levels, sRGB profile could have been better, Still not fast enough for real gaming...
Bottom line Dell U2713HM is not as feature-rich as some of the previous generations but it should satisfy most users' needs with its DVI, DisplayPort, HDMI and D-SUB (VGA) interfaces. On top of that we found a USB hub and fairly good picture setting options. The moni...
0%
channelpronetwork.com
Updated:
2016-10-29 02:13:34
Video review...
0%
techaeris.com
Updated:
2017-11-28 01:33:47
Monitors have come a long way from the old CRT paperweights that used to grace computer desks. They vary in size, contrast, response rate, refresh rate, and even thickness. I do the majority of my computing on a 17″ laptop with a secondary 24″ monitor, an...
Good Tilt, swivel functions. Decent color and clear, crisp display. NVIDIA G-SYNC™ support...
Bad Price might be a cause of hesitation for some...
Bottom line With its clear, crisp display, tilt and swivel functionality, NIVIDIA G-SYNC™ support, additional USB 3.0 ports, and headphone/line-out jacks, the Dell 27 Monitor is definitely a fantastic monitor — especially for gaming.Dell 27$799MSRP(USD)4.9 Out of 5Na...
49%
mbreviews.com
Updated:
2018-03-31 02:50:20
First of all let's talk about the trend to replace the TN Panels in monitors to the new IPS Panels. IPS stands for In-Plane Switching and it's a screen technology for LCD displays that provides better, uniform colour reproduction and greater viewing angle...
Good Great Overall Performance, Customizable, Splendid Display, Great OSD, 3.0 USB ports...
Bad HDMI input is limited to 1920x1080p...
Bottom line Considering the image quality, the design, the performance and power consumption, we can reasonably conclude that the Dell U2713HM is one of the best 27″ monitors right now on the market. Having a now reasonable price and seeing its performance, this moni...
91%
pcmonitors.info
Updated:
2018-07-25 06:12:06
The U2711 redefined people’s expectations as one of the first widely available monitors with a 2560 x 1440 resolution. Coupled with its In-Plane Switching (IPS) panel and wide colour gamut Cold Cathode Fluorescent (WCG-CCFL) backlight it became a firm favourite for many home users as well as business and colour professionals...
0%
pcmag.com
Updated:
2020-06-10 03:30:53
Dell's UltraSharp series of monitors have snagged quite a few Editors' Choice awards over the years, and with good reason; models such as the Dell UltraSharp 2408WFP, Dell UltraSharp U2711, and Dell UltraSharp U3011 have all earned high marks for their so...
0%
Country Distributor
United Kingdom 1 distributor(s)