location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2602B010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CCD Black, Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
Long product name Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver :
The long product name of Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 85 IS, 10 Mpix
More>>>
Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
The official description of Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its curved square and bold lens ring details, the Digital IXUS 85 IS is a flawless example of traditional IXUS style. 10.0 Megapixels and a 3x optical Image Stabilizer zoom make tough shots easy to achieve.

Pure IXUS design
Reflecting the design heritage of the original IXUS, the curved square design of the Digital IXUS 85 IS is set off perfectly with a bold lens ring detail and edging in piano black or silver.*

10.0 Megapixels
A 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming and poster size printing.

3x optical Image Stabilizer lens
Advanced UA (Ultra-High Refractive Index Aspherical) lens technology fits a powerful 3x optical zoom lens into the compact form of the Digital IXUS 85 IS. An optical Image Stabilizer (IS), helps you capture blur-free images in low-light and when shooting with the zoom.

Motion Detection Technology
There’s no need to worry about blur with Motion Detection Technology. This clever feature compensates for camera shake and subject movement while maximising image quality.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to automatically remove red-eye as you shoot or during playback mode, making natural eyes easy to achieve even when using the flash.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

2.5" PureColor LCD II
A high resolution 2.5" PureColor LCD II screen gives an exceptionally wide viewing angle, perfect for sharing your photos with a group, plus impressive colour contrast, keeping the screen visible under bright light. An optical viewfinder (OVF) gives you additional flexibility.

Shooting Modes and My Colors
19 shooting modes include Sunset, Kids & Pets and Snow Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.

Short summary description Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
This short summary of the Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 85 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black, Silver

Long summary description Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver:
This is an auto-generated long summary of Canon Digital IXUS 85 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black, Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 85 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 130 g. Product colour: Black, Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Flash exposure lock
Yes
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
avi
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Camera
White balance *
Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Dusk, Fireworks, Night, Night portrait, Party (indoor), Sunset, Underwater
Photo effects *
Black&White, Positive film, Sepia, Vivid
Playback zoom (max)
2x
Custom colour
Yes
Design
Product colour *
Black, Silver
Weight & dimensions
Width
86 mm
Depth
20.4 mm
Height
54 mm
Weight
130 g
Other features
Video capability
Yes
Dimensions (WxDxH)
86 x 54 x 20.4 mm
Lens focal range
f/2.8 – f/4.9
Lens system
6 elements in 5 groups
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No