Sandberg logo

Sandberg Screen Protector iPhone 4/4S

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99319
Info modified on:
14 Mar 2024, 19:39:48
Long product name Sandberg Screen Protector iPhone 4/4S:

Sandberg Screen Protection for iPhone consists of two transparent, anti-static and self-adhesive films which are placed over the screen at the front and back of the phone. The film protects the screen against scratches and eliminates static electricity. It is easy to remove and replace as needed, leaving no trace on the screen.

Sandberg Screen Protector iPhone 4/4S:

Sandberg Screen Protection for iPhone consists of two transparent, anti-static and self-adhesive films which are placed over the screen at the front and back of the phone. The film protects the screen against scratches and eliminates static electricity. It is easy to remove and replace as needed, leaving no trace on the screen.

Short summary description Sandberg Screen Protector iPhone 4/4S:

Sandberg Screen Protector iPhone 4/4S, Apple, iPhone 4/4S

Long summary description Sandberg Screen Protector iPhone 4/4S:

Sandberg Screen Protector iPhone 4/4S. Brand compatibility: Apple, Compatibility: iPhone 4/4S

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.