location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Cover 4/4S dot pattern Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cover 4/4S dot pattern Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402-32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730402326
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:14:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg Cover 4/4S dot pattern Pink :
The long product name of Sandberg Cover 4/4S dot pattern Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.
More>>>
Sandberg Cover 4/4S dot pattern Pink:
The official description of Sandberg Cover 4/4S dot pattern Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.

Short summary description Sandberg Cover 4/4S dot pattern Pink:
This short summary of the Sandberg Cover 4/4S dot pattern Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Cover 4/4S dot pattern Pink, Skin case, Apple, IPhone 4/4S, 8.89 cm (3.5"), Pink, White

Long summary description Sandberg Cover 4/4S dot pattern Pink:
This is an auto-generated long summary of Sandberg Cover 4/4S dot pattern Pink based on the first three specs of the first five spec groups.

Sandberg Cover 4/4S dot pattern Pink. Case type: Skin case, Brand compatibility: Apple, Compatibility: IPhone 4/4S, Maximum screen size: 8.89 cm (3.5"), Product colour: Pink, White

Features
Maximum screen size *
8.89 cm (3.5")
Compatibility *
IPhone 4/4S
Case type *
Skin case
Product colour *
Pink, White
Brand compatibility *
Apple
Technical details
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
25 mm
Package height
166 mm
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)
Brand Image Product code Product Stock Price from
Sandberg Cover 4/4S glittering Purple Sandberg Cover 4/4S glittering Purple
(show image)
402-39 Cover 4/4S glittering Purple 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Cover 4/4S dot pattern White Sandberg Cover 4/4S dot pattern White
(show image)
402-31 Cover 4/4S dot pattern White 0.00
(excl. VAT)
0 (incl. VAT)