location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 82E 8Gb interface cards/adapter Internal Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82E 8Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ763B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382937865 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 82E 8Gb interface cards/adapter Internal Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Fiber
Long product name HPE 82E 8Gb interface cards/adapter Internal Fiber :
The long product name of HPE 82E 8Gb interface cards/adapter Internal Fiber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82E, PCIe, 8Gb, 2x Fibre Channel
More>>>
Short summary description HPE 82E 8Gb interface cards/adapter Internal Fiber:
This short summary of the HPE 82E 8Gb interface cards/adapter Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 82E 8Gb, PCIe, Fiber, Windows Server 2003, Windows Server 2008, 355.6 mm, 254 mm, 76.2 mm

Long summary description HPE 82E 8Gb interface cards/adapter Internal Fiber:
This is an auto-generated long summary of HPE 82E 8Gb interface cards/adapter Internal Fiber based on the first three specs of the first five spec groups.

HPE 82E 8Gb. Host interface: PCIe, Output interface: Fiber. Server operating systems supported: Windows Server 2003, Windows Server 2008. Width: 355.6 mm, Depth: 254 mm, Height: 76.2 mm. Data transfer rate: 8 Gbit/s

Brand Image Product code Product Stock Price from
HPE

HPE SC08e interface cards/adapter Internal SAS
(show image)
614988-B21 SC08e 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
United Kingdom 2 distributor(s)