HPE logo

HPE PCIe/1 x Fibre Channel interface cards/adapter Internal

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210550
Info modified on:
14 Mar 2024, 19:20:46
Long product name HPE PCIe/1 x Fibre Channel interface cards/adapter Internal:

8Gb 1-port PCIe Fibre Channel Host Bus Adapter

Short summary description HPE PCIe/1 x Fibre Channel interface cards/adapter Internal:

HPE PCIe/1 x Fibre Channel, PCIe, Windows Server 2003, Windows Server 2008, 355.6 mm, 254 mm, 76.2 mm, 680 g

Long summary description HPE PCIe/1 x Fibre Channel interface cards/adapter Internal:

HPE PCIe/1 x Fibre Channel. Host interface: PCIe. Server operating systems supported: Windows Server 2003, Windows Server 2008. Width: 355.6 mm, Depth: 254 mm, Height: 76.2 mm. Data transfer rate: 8 Gbit/s, Compatible operating systems: VMware Red Hat Linux SUSE Linux Oracle Solaris, Compatibility: EVA4x00 EVA6x00 EVA8x00 XP128/XP1024 XP10000/XP12000 XP20000/XP24000 P9500 MSA1000/MSA1500 ...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.