location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z61p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA1J6FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39.1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 100 GB DVD±RW
  • - AMD Mobility FireGL V5200
  • - 6 h
  • - Windows XP Professional
Warranty: Three year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional :
The long product name of Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Z61p, Intel Core 2 Duo T7200(2GHz), 2GB RAM, 100GB 7200rpm HD, 15.4in 1920x1200 LCD, 256MB ATI FireGL V5200, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 9c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
The official description of Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad Z61p mobile workstations offer robust graphics capacity, raw processing power and long battery life coupled with classic, award-winning ThinkPad design.

Short summary description Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
This short summary of the Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z61p, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z61p. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 3.1 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility FireGL V5200
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
357 mm
Depth
263 mm
Height
37 mm
Weight *
3.1 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Dimensions (WxDxH)
357 x 263 x 37 mm
Display
LCD
Docking solution
Dock II/Mini Dock, Port Replicator II
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:27:37
Uk has collected 1 expert review for Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
hothardware.com
Updated:
2011-10-03 22:27:37
Back in 1992 IBM introduced its Thinkpad line of laptop computers. Since that time the Thinkpad has become a staple in mobile business computing. Thinkpads have had a history of firsts in the laptop industry with the invention and usage of such innovative...
85%