location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC36AFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 40 GB DVD-ROM
  • - AMD Mobility Radeon X300
  • - 3.8 h
  • - Windows XP Professional
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional :
The long product name of Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T43, Intel Pentium M 760(2.0GHz), 512MB RAM, 40GB 5400rpm HD, 14.1in 1024x768 LCD, 64MB ATI Radeon X300, DVD, Intel 802.11bg wireless(MPCI), Modem(CDC), 1Gb Ethernet(LOM), UltraNav, Secure Chip, 6 cell Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional:
The official description of Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional:
This short summary of the Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T43, 2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T43. Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2.15 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X300
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
16x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
Access ThinkPad, ThinkVantage Access Connections, ThinkVantage Client Security Software, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics, ThinkVantage Rescue and Recovery, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
3.8 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
311 mm
Depth
255 mm
Height
25.4 mm
Weight *
2.15 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
Yes
Dimensions (WxDxH)
311 x 255 x 25.4 mm
Display
LCD
TV-in port
No
Internal modem
No
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:21
Uk has collected 2 expert reviews for Lenovo ThinkPad T43 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X300 Windows XP Professional and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
about.com/compute
Updated:
2014-05-25 02:27:21
Lenovo IBM ThinkPad T435/26/05 – With the final approvals of IBMs computer division sale to Lenovo, the Chinese manufacturer now has a foothold in the US market. For now though, things will remain pretty much as they are with the ThinkPad retaining...
40%