Leitz logo

Leitz PC printable Spine Labels for standard lever arch files

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33906
Info modified on:
22 Apr 2024, 13:24:06
Long product name Leitz PC printable Spine Labels for standard lever arch files:

39 x 192 mm, Grey

Leitz PC printable Spine Labels for standard lever arch files:

PC printable spine labels help organise shelves or archives. The user-friendly, web-based tool "Easyprint" designs and prints the labels to suit your personal requirements.

- PC printable spine labels for quick and easy organisation of paperwork
- Narrow, short, self-adhesive labels for easy positioning on the spine
- A4 sheet of single labels with high adhesiveness for a perfect look after replacement
- Applicable for all Standard Lever Arch Files with product code 1050, 1061
- 1 pack of 25 A4 sheets (6 labels per sheet = 150 labels)

Short summary description Leitz PC printable Spine Labels for standard lever arch files:

Leitz PC printable Spine Labels for standard lever arch files, Grey, Rectangle, Ring binder, Paper, 80 g/m², 39 mm

Long summary description Leitz PC printable Spine Labels for standard lever arch files:

Leitz PC printable Spine Labels for standard lever arch files. Product colour: Grey, Shape: Rectangle, Recommended usage: Ring binder. Width: 39 mm, Height: 192 mm. Labels per pack: 150 pc(s), Labels per sheet: 6 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.