HP logo

HP Q1887A memory module 0.06 GB 1 x 0.06 GB DDR 100 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117948
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Nov 2005
Long product name HP Q1887A memory module 0.06 GB 1 x 0.06 GB DDR 100 MHz:

HP LaserJet SDRAM DIMM 64 MB

HP Q1887A memory module 0.06 GB 1 x 0.06 GB DDR 100 MHz:

HP 64 MB 100MHz SDRAM DIMM For LaserJet Series 8000, 8100, 9000, HP Mopier 240 and 320, 8500, 8550, 4000, 4050, 4100, 5000, 4500, 1200 and 3200. DIMM may be used alone or with other DIMM memory accessories.

Short summary description HP Q1887A memory module 0.06 GB 1 x 0.06 GB DDR 100 MHz:

HP Q1887A, 0.06 GB, 1 x 0.06 GB, DDR, 100 MHz

Long summary description HP Q1887A memory module 0.06 GB 1 x 0.06 GB DDR 100 MHz:

HP Q1887A. Internal memory: 0.06 GB, Memory layout (modules x size): 1 x 0.06 GB, Internal memory type: DDR, Memory clock speed: 100 MHz

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.