location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plextor Internal E-IDE DVD-ROM drive optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor Check ‘Plextor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal E-IDE DVD-ROM drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-130A/T3BPB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Plextor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year Fast Warranty Service (in EU, Norway and Switzerland: Collect & Return); 1 year in other countries
Long product name Plextor Internal E-IDE DVD-ROM drive optical disc drive Black :
The long product name of Plextor Internal E-IDE DVD-ROM drive optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal E-IDE DVD-ROM drive - 16X DVD-ROM Reading, 50X CD-ROM Reading. The bulk version, black
More>>>
Short summary description Plextor Internal E-IDE DVD-ROM drive optical disc drive Black:
This short summary of the Plextor Internal E-IDE DVD-ROM drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plextor Internal E-IDE DVD-ROM drive, Black, 0.5 MB, PC, 50x, 100 ms, 800 g

Long summary description Plextor Internal E-IDE DVD-ROM drive optical disc drive Black:
This is an auto-generated long summary of Plextor Internal E-IDE DVD-ROM drive optical disc drive Black based on the first three specs of the first five spec groups.

Plextor Internal E-IDE DVD-ROM drive. Product colour: Black. Drive device, buffer size: 0.5 MB, Compatible products: PC. CD read speed: 50x. Access time: 100 ms. Weight: 800 g

Source Testseek summary Average rating
Reviews
Updated:
2014-07-11 01:32:29
Uk has collected 2 expert reviews for Plextor Internal E-IDE DVD-ROM drive optical disc drive Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Cdrinfo.com
Updated:
2014-07-11 01:32:29
A DVD-ROM device is always welcome, whether its for reading or ripping purposes. With that in mind, Plextor has released its latest DVD-ROM model, the PX-130A, with 16X max DVD reading speed and 50X for CD. In the ensuing pages, we will see how this...
Bottom line The Plextor PX-130A DVD-ROM is a great addition to the DVD-ROM market. A fast DVD-ROM reader, with either Single Layer or Dual Layer media, as well as CD media. Its DVD error correction capabilities are unparalleled, as it managed to read flawlessly...
0%
Brand Image Product code Product Stock Price from
Plextor

Plextor Internal E-IDE DVD-ROM drive optical disc drive White
(show image)
PX-130A/T3BP Internal E-IDE DVD-ROM drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)