location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX620

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C586012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo RX620
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 17 ppm
  • - Colour copying Colour scanning
  • - 10 kg
Warranty: 1 year Standard Warranty
Optional extension to 3 Years Standard
Optional extension to 3 Years On-site
Long product name Epson Stylus Photo RX620 :
The long product name of Epson Stylus Photo RX620. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus RX620 NON 17ppm 5760dpi A4 USB
More>>>
Epson Stylus Photo RX620:
The official description of Epson Stylus Photo RX620 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Since the development of photo-quality All-in-One devices 18 months ago, demand for these devices has rocketed, making them the fastest growing segment of the inkjet printer market, according to researchers GFK. So Epson is poised for a flying start to 2005 with the launch of the Epson Stylus Photo RX620.

This new addition to Epson's range of All-in-One devices sports an array of features that makes it a perfect choice for photo enthusiasts who need to scan, print and store new and old images. The Stylus Photo RX620 enables easy retrieval of existing photos from archives. Using the 2400x4800dpi MatrixCCD™ scanner, users can produce high-quality copies of photos, while the unique direct print function quickly produces photos directly from old film sources.

A high-resolution 2.4-inch preview monitor makes it simple to preview, edit, crop and restore photos without requiring a computer. The display also acts as a user interface, while the integrated memory card reader allows you to print directly from digital still cameras, camera phones and PDAs supporting PictBridge, USB DIRECT-PRINT and Bluetooth™. Printing is via Epson's market-leading Micro Piezo™ six-colour inkjet print technology, providing the highest-quality images and most accurate colour reproduction.

An additional benefit is the ability to create digital archives of old photos and film by using the Epson Stylus Photo RX620 to back up data directly to memory cards or to external CD-R or Zip® drives.

Short summary description Epson Stylus Photo RX620:
This short summary of the Epson Stylus Photo RX620 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX620, Inkjet, Colour printing, Colour copying, Colour scanning, A4

Long summary description Epson Stylus Photo RX620:
This is an auto-generated long summary of Epson Stylus Photo RX620 based on the first three specs of the first five spec groups.

Epson Stylus Photo RX620. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
5760 x 1440 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
Japan
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
64 g/m2 - 90 g/m2
Performance
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
23 W
Weight & dimensions
Weight
10 kg
Packaging data
Package width
500 mm
Package depth
532 mm
Package height
342 mm
Package weight
13.1 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Drivers & Utilities
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet length (UK)
2.2 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Other features
I/O ports
Hi-Speed USB
Dimensions (WxDxH)
456 x 439 x 256 mm
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple MacOS 8.6 or later, Apple Mac OS 9.2, Apple Mac OS X 10.2
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:34:32
Uk has collected 12 expert reviews for Epson Stylus Photo RX620 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-10 02:34:32
Epson’s new high-end RX620 redefines the term multifunction device. For once, it’s the scanning component that takes centre stage. With a gloriously detailed top resolution of 2,400x4,800, the RX620 picks up on the smallest details, while the...
Bottom line The RX620 is fairly expensive. It’s not as fast as you’d expect and the paper feeding is more erratic than we’d like. Colour output is fantastic, however, and scanning is excellent - a real rarity among MFDs. Add the raft of extra featur...
80%
pocket-lint.com
Updated:
2011-08-10 02:34:32
Epson’s customarily great photo print performance is on tap in spades in the RX620 although the software is not without its problems...
80%
itreviews.com
Updated:
2011-08-10 02:34:32
all-in-one photo centre: Epsons Stylus Photo range has consistently been at the forefront of the photo reproduction market and this latest model follows the same precedent with an all-in-one photo centre that is stuffed with features for the camera...
0%
shutterbug.com
Updated:
2011-08-10 02:34:32
The first instinct with this device is to make copies of all those old family photos, especially those doing the big fade. At this it excels and is fast and uncomplicated. Indeed, the RX620 literally leaps at the task and offers an easy to follow menu...
0%
Computerpoweruser.com
Updated:
2011-08-10 02:34:32
The Epson Stylus Photo RX620 might not look as sleek as some of its counterparts, but it does produce sleek, stylish photos and text documents. The all-in-one printer features a six-cartridge printer head and Epsons Micro Piezo technology, which prod...
0%
pcmag.com
Updated:
2011-08-10 02:34:32
The Epson Stylus Photo RX620 can print photos directly from 35-mm slides and film, thanks to a transparency adapter in the sc Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 16 ppm, Rated speed at Default Resolution (Mo...
80%
pcworld.com_techhive.com
Updated:
2014-08-29 02:29:18
Prints photos and scans (including film) very well, but copies slowly. Prints on plain paper were very unattractive.
74%
Country Distributor
United Kingdom 1 distributor(s)