location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe 5.25” eSATA/USB 2.0 SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT5210U2E
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:44:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver :
The long product name of StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoSafe 5.25” eSATA/USB 2.0 SATA Optical Drive Enclosure
More>>>
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver:
The official description of StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This versatile solution provides a cost-effective way to turn any SATA (SATA 150) or SATA II (SATA 300) 3.5" hard drive, or 5.25" optical drive (Blu-ray DVDRW, CD-ROM, CD-RW, DVD-ROM, DVD-RW), into an external solution. Equipped with both USB 2.0 and eSATA interfaces for maximum data transfer capability (up to 3 Gbps with eSATA, up to 480 Mbps with USB 2.0) and convenient connectivity to the host computer, SAT5210U2E protects installed drives with a sturdy yet attractive aluminum casing and a 40mm fan to help cool the drive for optimal performance.

SAT5210U2E can be installed in minutes, and provides the added convenience of a stereo headphone jack for computer-free CD playback.

The StarTech.com Advantage
-Obtain transfer speeds up to 3 Gbps with eSATA, 480 Mbps with USB 2.0.
-Support Blue Ray DVDRW drives.

Short summary description StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver:
This short summary of the StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA, Serial ATA, Silver

Long summary description StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver:
This is an auto-generated long summary of StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver based on the first three specs of the first five spec groups.

StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA. Supported storage drive interfaces: Serial ATA. Product colour: Silver

Storage
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
eSATA ports quantity
3
USB 2.0 ports quantity
1
Interface
3.5” SATA I/II (SATA150 & SATA300) 1TB
Design
Product colour *
Silver
Material
Aluminium
Weight & dimensions
Width
166 mm
Depth
259 mm
Height
58 mm
Weight
930 g
Package weight
1.56 kg
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP/VISTA/Mac OS 9x
Power requirements
12VDC
Supported data transfer rates
3 Gbps (eSATA), 480 Mbps (USB 2.0)
Brand Image Product code Product Stock Price from
StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"
(show image)
UNI3510U2E UNI3510U2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure
(show image)
SLMSOPTB USB to Slimline SATA CD/DVD Optical Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure
(show image)
SATCASE35U2 3.5in USB 2.0 to SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 3.5" Silver 3.5" StarTech.com InfoSafe 3.5" Silver 3.5"
(show image)
SAT3510U2E InfoSafe 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe Portable 5.25" Beige StarTech.com InfoSafe Portable 5.25" Beige
(show image)
IDECASE525U2 InfoSafe Portable 5.25" 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver StarTech.com InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure Silver
(show image)
IDECASE35U2B InfoSafe Mobile 3.5" USB 2.0 One Button IDE Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)