location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA to Compact Flash SSD Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to Compact Flash SSD Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2CF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826181 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com SATA to Compact Flash SSD Adapter :
The long product name of StarTech.com SATA to Compact Flash SSD Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com SATA to Compact Flash SSD Adapter
More>>>
StarTech.com SATA to Compact Flash SSD Adapter:
The official description of StarTech.com SATA to Compact Flash SSD Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a Compact Flash card into a bootable SATA SSD

This SATA to CF SSD adapter features a SATA male power connector and a SATA male data connector, as well as a Compact Flash port, allowing you to connect a Compact Flash type media card to a laptop computer in place of a serial ATA hard drive.

A Do-it-yourself SSD solution, the CF to SATA adapter allows Compact Flash, Compact Flash 2, or MicroDrive media to be used on a notebook computer as a bootable hard drive and requires no software or driver installation.

The StarTech.com Advantage

- A small form factor design to fit into space confined systems
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com SATA to Compact Flash SSD Adapter:
This short summary of the StarTech.com SATA to Compact Flash SSD Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA to Compact Flash SSD Adapter, CompactFlash, SATA, 20 g, 47 mm, 218 mm, 159 mm

Long summary description StarTech.com SATA to Compact Flash SSD Adapter:
This is an auto-generated long summary of StarTech.com SATA to Compact Flash SSD Adapter based on the first three specs of the first five spec groups.

StarTech.com SATA to Compact Flash SSD Adapter. Host interface: CompactFlash, Output interface: SATA. Weight: 20 g. Package width: 47 mm, Package depth: 218 mm, Package height: 159 mm. Package length: 8.58 mm. Case or master carton quantity: 40 pc(s)

Ports & interfaces
Host interface *
CompactFlash
Output interface *
SATA
Weight & dimensions
Weight
20 g
Packaging data
Package width
47 mm
Package depth
218 mm
Package height
159 mm
Packaging data
Package weight
120 g
Logistics data
Case or master carton quantity
40 pc(s)
Other features
Ports quantity
1
Mac compatibility
Yes
Package length
8.58 mm
Brand Image Product code Product Stock Price from
StarTech.com mSATA Drive to SATA Host Adapter for mSATA SSDs StarTech.com mSATA Drive to SATA Host Adapter for mSATA SSDs
(show image)
SAT32MSATM mSATA Drive to SATA Host Adapter for mSATA SSDs 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives StarTech.com SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives
(show image)
MSAT2SAT3 SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card StarTech.com SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card
(show image)
SAT32MSATPEX SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter
(show image)
CF2IDE18 1.8" IDE to Single Compact Flash Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA
(show image)
IDE2CFINT Compact Flash to IDE Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader StarTech.com 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader
(show image)
35BAYCF2IDE 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)