StarTech.com logo

StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver

Data-sheet quality:
created/standardized by Icecat
Product views:
81495
Info modified on:
10 Aug 2024, 09:47:58
Warranty:
2 Years
Long product name StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver:

eSATA, USB 2.0, 2.5", 1TB, 5400 RPM, 90 g

StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver:

This eSATA/USB External Hard Drive Enclosure transforms virtually any 2.5in SATA (SATA, SATA II, SATA III) laptop hard drive or solid state drive (SSD) into the perfect portable storage solution!

Ideal for storing digital multimedia and other demanding applications, the external HDD enclosure lets you get the most out of your hard drive, connecting to a host computer using USB 2.0 (also backward compatible with USB 1.1)or eSATA, for maximum data transfer rates of up to 3Gbps (using eSATA). Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer's storage/backup capabilities.

A truly portable solution, SAT2510U2E features lightweight, yet durable aluminum construction, as well as a small form factor design that fits perfectly into your pocket or notebook bag when not in use. And, to eliminate the hassle of having to find a power outlet when you are ready to back up your data or load your stored files, the enclosure offers USB powered operation, requiring no external power supply.

Short summary description StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver:

StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver, 2.5", Serial ATA, 3 Gbit/s, Hot-swap, Silver

Long summary description StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver:

StarTech.com 2.5in eSATA USB External Hard Drive Enclosure for SATA HDD - Storage enclosure - SATA-300 - 300 MBps - Hi-Speed USB / eSATA-300 - silver. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 1000 TB. Data transfer rate: 3 Gbit/s. Hot-swap. Product colour: Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.