location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXTL620C136
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828109 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 :
The long product name of StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3
More>>>
StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3:
The official description of StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high quality 6 ft Power Cable provides a heavy duty twist lock L6-20P 14 AWG SJT, which is perfect for your server room requirements.

Constructed of only high quality materials and expertly designed for durability, the power cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Replace worn-out or missing power cords with this high quality, 6ft server power cord
- Prevent accidental disconnection with the heady duty twist lock connector
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3:
This short summary of the StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3, 1.8 m, 250 V

Long summary description StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3:
This is an auto-generated long summary of StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3 based on the first three specs of the first five spec groups.

StarTech.com 6 ft Server Power Cord IEC320 C-13 to NEMA L6-20P 14/3. Cable length: 1.8 m. Input voltage: 250 V

Features
Product colour *
Black
Cable length *
1.8 m
Power
Input voltage
250 V
Packaging data
Package width
70 mm
Package depth
144 mm
Package height
280 mm
Package weight
390 g
Brand Image Product code Product Stock Price from
StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter
(show image)
PYO1LP4SATA 6in LP4 to LP4 SATA Power Y Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)