location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1840C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1840C show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on-site warranty (upon registration)
Long product name Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s :
The long product name of Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother FAX-1840C
More>>>
Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s:
The official description of Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-1840C is a high quality colour fax and copier. Suited to the home or small office, it offers the business or personal user efficient and easy to use technology to satisfy all communication needs.

Main Features
- 14,400 bps modem
- 10 one-touch dials
- 40 speed dials
- Up to 20 sheet automatic document feeder
- Up to 100 sheet paper capacity
- Up to 250 pages transmit/receive memory
- Up to 17cpm copying speed (monochrome)
- Up to 11cpm copying speed (colour)

Short summary description Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s:
This short summary of the Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-1840C, Inkjet, 14.4 Kbit/s, 100 locations, 99 copies, 100 sheets, 8 MB

Long summary description Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s:
This is an auto-generated long summary of Brother FAX-1840C fax machine Inkjet 14.4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-1840C. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax broadcasting: 100 locations. Maximum number of copies: 99 copies. Standard input capacity: 100 sheets. Fax memory: 8 MB. Dimensions (WxDxH): 375 x 365 x 181 mm, Weight: 5 kg

Fax
Print technology *
Inkjet
Colour faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax broadcasting
100 locations
Auto-redialing
Yes
Copying
Maximum number of copies
99 copies
Maximum copy speed (black, A4)
17 cpm
Maximum copy speed (colour, A4)
11 cpm
Input & output capacity
Standard input capacity
100 sheets
Memory
Fax memory
8 MB
Weight & dimensions
Dimensions (WxDxH)
375 x 365 x 181 mm
Weight
5 kg
Power
Power consumption (typical)
23 W
Other features
Technical features
Fax Forwarding ECM Auto Reduction