location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother NC-2200W print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC-2200W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NC-2200W show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother NC-2200W print server Wireless LAN :
The long product name of Brother NC-2200W print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NC-2200W
More>>>
Brother NC-2200W print server Wireless LAN:
The official description of Brother NC-2200W print server Wireless LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brther Print Server NC2200W
Features:
802.11b Wireless Ethernet
Integrated antenna
USB Interface

Short summary description Brother NC-2200W print server Wireless LAN:
This short summary of the Brother NC-2200W print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Brother NC-2200W, Wireless LAN, 135 g, 11 Mbit/s, 80 x 100 x 25 mm, TCP/IP: ARP,RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, Raw Port/Port9100, SMB Print,..., 802.11b

Long summary description Brother NC-2200W print server Wireless LAN:
This is an auto-generated long summary of Brother NC-2200W print server Wireless LAN based on the first three specs of the first five spec groups.

Brother NC-2200W. Network connection type: Wireless LAN. Weight: 135 g. Data transfer rate: 11 Mbit/s, Dimensions (WxDxH): 80 x 100 x 25 mm, Supported protocols: TCP/IP: ARP,RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, Raw Port/Port9100, SMB Print,...

Features
LED indicators
Yes
Network
Network connection type *
Wireless LAN
Weight & dimensions
Weight
135 g
Other features
Data transfer rate
11 Mbit/s
I/O ports
USB
Other features
Dimensions (WxDxH)
80 x 100 x 25 mm
Supported protocols
TCP/IP: ARP,RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, Raw Port/Port9100, SMB Print, IPP, TELNET, SNMP, HTTP
Embedded web server
No
Security management description
SSID, 128(104) / 64(49)bit WEP
Networking features
802.11b
Country Distributor
United Kingdom 1 distributor(s)