location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E330 (silver) 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E330 (silver)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-A330AS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E330 (silver) 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung SGH-E330 (silver) 85 g:
This short summary of the Samsung SGH-E330 (silver) 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E330 (silver), 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-E330 (silver) 85 g:
This is an auto-generated long summary of Samsung SGH-E330 (silver) 85 g based on the first three specs of the first five spec groups.

Samsung SGH-E330 (silver). Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Memory
Internal memory
9 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
85 g
Width
87.6 mm
Depth
46 mm
Height
23.5 mm
Phone features
Java technology
Yes
Direct printing
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:44
Uk has collected 4 expert reviews for Samsung SGH-E330 (silver) 85 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%