location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7270 121 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0053973
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7270 121 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
More>>>
Short summary description Nokia 7270 121 g Black:
This short summary of the Nokia 7270 121 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7270, 128 x 160 pixels, 760 mAh, Black

Long summary description Nokia 7270 121 g Black:
This is an auto-generated long summary of Nokia 7270 121 g Black based on the first three specs of the first five spec groups.

Nokia 7270. Display resolution: 128 x 160 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 270 h. Weight: 121 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:19:44
Uk has collected 9 expert reviews for Nokia 7270 121 g Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
T3.com
Updated:
2013-11-20 18:19:26
If Nokias trio of style-led Fashion Collection mobiles were Charlies Angels, the 7270 would be Drew Barrymore: its the only one of the trio that could be mistaken for a bloke (or a blokes phone, perhaps). Thats not to say its unattractive, beca...
60%
iMobile.com.au
Updated:
2013-11-20 18:19:33
Overview IntroductionThe Nokia 7270 is the second of three Nokia 1920?s-design-based handsets reviewed here at iMobile.com.au. First was the standard form factor Nokia 7260, and now the clam-shell Nokia 7270. Nokia aren?t extremely well known for thei...
0%
mobiletechreview.com
Updated:
2013-11-20 18:19:24
Delightfully impulsive is how Nokia describes the 7270 tri-band GSM mobile phone. Teaming up with the Nokia 7280 and the Nokia 7610 as members of the "Nokia Fashion Collection" of art deco influenced phones, the Nokia 7270 is the only clamshell phone...
60%
mobile-review.com US
Updated:
2013-11-20 18:19:36
Front and back panels are of metal. They are heterogeneous with a pattern engraved. The pattern makes perfect tactile feelings. And fingerprints are unnoticeable here.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 1100 86 g
(show image)
1100ZWA 1100 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3100 blue 85 g
(show image)
3100BLA 3100 blue 0.00
(excl. VAT)
0 (incl. VAT)