location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3100 (Red) 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100 (Red)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0078464
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3100 (Red) 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Nokia 3100 (Red) 85 g :
The long product name of Nokia 3100 (Red) 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3100 Red
More>>>
Short summary description Nokia 3100 (Red) 85 g:
This short summary of the Nokia 3100 (Red) 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3100 (Red), 128 x 128 pixels, 850 mAh, Red

Long summary description Nokia 3100 (Red) 85 g:
This is an auto-generated long summary of Nokia 3100 (Red) 85 g based on the first three specs of the first five spec groups.

Nokia 3100 (Red). Display resolution: 128 x 128 pixels. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh. Weight: 85 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:08:42
Uk has collected 10 expert reviews for Nokia 3100 (Red) 85 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-20 20:08:37
With a Nokia 3100, there is bound to be someone else with a better phone than you, but then.... isnt there always?...
80%
T3.com
Updated:
2013-11-20 20:08:37
Nokia is known for churning out dozens of variations on the same phone and this one borrows from right across the range. It has the rubber keypad of the 5100, the frame of the budget 2100, the flashing lights of the 3510 and the menu and screen of th...
Bottom line Great all-round phone with fun features, but the rubber keypad may not be to everyones taste...
80%
iMobile.com.au
Updated:
2013-11-20 20:08:37
Overview IntroductionAnd so we see a new phone from Nokia, the 3100. I would class this handset as one that is great for the market entry users, who want most of the other features that other phones are bringing out in on cool looking, cheap handset...
0%
about.com
Updated:
2013-11-20 20:08:36
There is not much to say against the Nokia 3100: it is a good cell phone for those looking for a simple basic phone that gets the job done. And Im quite sure this is the target market Nokia had in mind for this phone: no bells and whistles. There is n...
Good Good speakerphone, Good keypad, Pretty good battery life...
Bad The design could be stronger...
Bottom line A good basic phone with no bells and whistle but its good at being a cell phone...
70%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6020 90 g Grey
(show image)
032310 6020 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3100 blue 85 g
(show image)
3100BLA 3100 blue 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6020 (gray/black) 90 g Graphite
(show image)
6020GRBL 6020 (gray/black) 0.00
(excl. VAT)
0 (incl. VAT)