location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7280 84 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0056287
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7280 84 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 104 x 208 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 7280 84 g :
The long product name of Nokia 7280 84 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 7280
More>>>
Short summary description Nokia 7280 84 g:
This short summary of the Nokia 7280 84 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7280, 104 x 208 pixels, Bluetooth, 700 mAh

Long summary description Nokia 7280 84 g:
This is an auto-generated long summary of Nokia 7280 84 g based on the first three specs of the first five spec groups.

Nokia 7280. Display resolution: 104 x 208 pixels. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 240 h. Weight: 84 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:32:30
Uk has collected 20 expert reviews for Nokia 7280 84 g and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 17:31:58
The Nokia 7280 is a rather unusual looking fashion phone which sacrifices the standard functionality and convenience of a keypad to be slim, small and light in form factor.
60%
T3.com
Updated:
2013-11-20 17:32:10
If ever there was a phone that should be wearing lipstick and high heels, its this pert stick of mincing femininity. Doesnt it just scream "handbag"? Still, if you manfully overlook the mirrored screen, pseudo-suede panels and fashion tag (yes, rea...
40%
pocket-lint.com
Updated:
2013-11-20 17:32:25
If you’re a fashion conscious gadgeteer then this will be the phone to be seen with in 2005...
90%
brighthub.com
Updated:
2013-11-20 17:31:50
The Nokia 7280, released in 2004, hugged the headlines thanks to its unique design. Looking more like a digital camera, MP3 player, and to some extent, a lipstick, the 7280 was dubbed a fashion phone that got a lot of press for its nice set of feature...
Bottom line The Nokia 7280 is a solid phone with a creative, out-of-the-box design which clearly is its most glaring attraction. Although users should expect some time to get used to the design, the phone is user friendly. The screen is a bit small but this...
80%
about.com
Updated:
2013-11-20 17:31:55
Long showcased as a concept phone by Nokia, the 7280 finally made it to North-America around spring 2005, sold in Canada at Holt Renfrew and online or in some small retail stores in the U.S. The 7280 doesnt have a keypad. Instead, a jog dial lets you...
Good Truly nice style in a very lightweight package...
Bad Phone needs to be sent back to Nokia for battery change, No keypad means a real loss in efficiency...
Bottom line Excellent for fashionable people who dont care so much about functionality but place style above everything. Walking out of a Limo with that phone in hands is sure to turn heads but just imagine the same jewel with a better software...
60%
mobileburn.com
Updated:
2013-11-20 17:32:00
Nokias 7280 is a one of a kind handset. For starters, it has no keypad - just a Navi Spinner dial. How, you might ask, does one enter phone numbers or send text messages with such a device? Read Jins review to find out.
0%
phonearena.com
Updated:
2013-11-20 17:32:03
As part of the Nokia fashion collection, which includes 7260, 7270 and 7280, the Nokia 7280"“the lipstick"“ phone puts style first. I was excited to start using this device and after a few weeks I was use to its unique characteristics. The one aspect...
Good Size and design, Voice applications, Speaker quality...
Bad Screen size, VGA camera quality, Lack of email client, Casing scratches easily, Pricy...
Bottom line This phone is for the trend setter and one that is looking for attention. It takes some getting use to and the dialing option will bother most people. As an everyday phone, you will want to look into different options. As always, if you are interested...
50%
mobiletechreview.com
Updated:
2013-11-20 17:32:08
And now for something different, truly different. The 7280, a member of the "Nokia Fashion Collection" of art deco influenced phones, owes absolutely nothing to mobile phone looks and everything to style. More closely resembling a very large tube of l...
50%
pcmag.com
Updated:
2013-11-20 17:32:16
Oh, heck, just look at it. Nokia gets six stars for innovation here. Specs: Service Provider: T-Mobile, Camera: Yes...
80%
mobile-review.com US
Updated:
2013-11-20 17:32:20
Nokia 6170 may be considered the first system experience in dividing into mass and niche models. This device was intended as a pilot balloon before releasing several models with the same promotion idea. But due to some reasons the device was a bit late...
0%
gsmarena.com
Updated:
2013-11-20 17:32:24
Nokia 7280 is the king among all stylish phones. The little oblong black brick provokes a mixture between astonishment and curiosity never mind the fact that handling its functions is confusing. Its equipment does not fall behind though either: feel free...
0%