location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6670 Imaging Smartphone (Alumin Grey)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0056201
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey :
The long product name of Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6670 Imaging Smartphone (Aluminium Grey)
More>>>
Short summary description Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey:
This short summary of the Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6670 Imaging Smartphone (Alumin Grey), 176 x 208 pixels, Aluminium, Grey

Long summary description Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey:
This is an auto-generated long summary of Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey based on the first three specs of the first five spec groups.

Nokia 6670 Imaging Smartphone (Alumin Grey). Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product colour: Aluminium, Grey. Weight: 120 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:22:02
Uk has collected 12 expert reviews for Nokia 6670 Imaging Smartphone (Alumin Grey) 900 mAh Aluminium, Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
T3.com
Updated:
2013-11-09 09:22:02
Step one: find a phone youve already released. Step two: make a few cosmetic changes. Step three: sell it to every suit in Europe. Its the Nokia way. Take this leafy slab, for instance. Does it look familiar? Yup, thats right - its a 7610 with a...
80%
pocket-lint.com
Updated:
2013-11-09 09:22:02
A stepping stone. The 6670 demonstrates where Nokia development is heading and I like what I’m seeing. A good exhibition platform.
70%
iMobile.com.au
Updated:
2013-11-09 09:22:02
Overview IntroductionWhile Nokia?s first entrant into the megapixel camera-phone market, the 7610, was welcomed by many people, some people were put off by its flashy looks and styling, and there were plenty of business people who were not interested...
0%
Mobile88.com
Updated:
2016-12-29 21:56:51
The 6670 certainly lives up to its packaging, and produces a much better first impression than the old 6600 did, its sleek silver case and clear plastic keypad looks really good, and once you have managed to pull the sticky protector off, the 65k scr...
0%
Mobile88.com
Updated:
2013-11-09 09:22:02
The 6670 certainly lives up to its packaging, and produces a much better first impression than the old 6600 did, its sleek silver case and clear plastic keypad looks really good, and once you have managed to pull the sticky protector off, the 65k scr...
0%
about.com
Updated:
2013-11-09 09:22:02
The first feature that impressed me about the Nokia 6670 (currently only offered in Canada) was its speakerphone. Wow! Probably the best speakerphone wee tried so far and, to me, that means a lot. My regular testers were mostly unable to detect whethe...
Good Good battery life, above average, Awesome speakerphone performance, Above average megapixel camera for a camera phone...
Bad Keypad may be too small for some users, Just slightly bulkier than average but were getting picky...
Bottom line I loved that phone and I wish it was mine. Good set of features and sound quality makes it a winner...
90%
My-Symbian.com
Updated:
2013-11-09 09:22:02
The Nokia 6670 is an imaging smartphone with a wide range of productivity features and a megapixel camera (1152 x 864 pixels). Nokia 6670 phone is based on Symbian OS v7.0s and comes in two variants: GSM 900/1800/1900 MHz for Europe, Middle East, Afri...
0%
LordPercy.com
Updated:
2013-11-09 09:22:02
Review A phone that you can use easily and it still has some toys. Nokia have revised their successful 7610 and the corporate model is just as good but easier to drive!.
0%
mobile-review.com US
Updated:
2013-11-09 09:22:02
In Nokia 6670 the design was the thing to change, the device became stricter though roundish corners remained. This solution is rather disputable and ambiguous for the category. It is partly lived down by the strictness of the appearance and it is in s...
0%