location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A400 Blue+Battery NB4-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9687A013+NB4-200
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 MP
  • - Optical zoom: 2x Digital zoom: 3.2x
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels :
The long product name of Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A400 Blue+Battery NB4-200
More>>>
Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels:
The official description of Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot A400 has all the quality expected from a Canon, with a price to make you smile. A choice of four fun colours and technology to produce great results make this camera a joy to use.

Features

Easy to use
3.2 Megapixel sensor & 2.2x optical zoom
Canon Visionary Technology
12 shooting modes
9-point AiAF
VGA movies with sound
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY
4 colours

The colours of fun.

From the Canon Visionary Technologies that deliver great shot after shot to the easy access special scene modes, everything about the PowerShot A400 is designed to make photography simple. A camera that takes the hard work out of super results, leaving you to focus on capturing the right moment. And with 3.2 Megapixels, you'll be delighted at the detail and quality of your digital images and photo prints.

Images to impress
A Canon high-performance lens ensures outstanding image quality from one corner of the picture to the other. Its 2.2x optical zoom is great for closing in on the action, while the macro close-up function lets you focus on objects as little as 5cm away. A 9-point AiAF auto-focus system keeps subjects in focus - even when they are not centred in the frame.

All conditions
A special scene mode gives access to 8 clever presets for excellent results in tricky conditions: Portrait, Night Scene, Foliage, Snow, Beach, Fireworks, Underwater and Indoor. Special effects include Sepia, Black & White and Vivid Colour.

Play with movies
The PowerShot A400 takes up to 3-minute movie clips, (up to 30 seconds at VGA quality) complete with sound recording, fun playback and in- camera editing on the 1.5" LCD screen. You can even connect your camera to the TV to share the best moments with family and friends.

Print at home
Get beautiful prints instantly without a PC, with any Canon Direct Print or PictBridge compatible printer. Simply connect your camera to the printer, hit the Print/Share button and you'll have a photo in your hands within seconds. The button also simplifies uploading to any Windows PC. When connected to a Canon Compact Photo Printer, the PowerShot A400 allows you to create handy ID photo prints.

Software
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can download, store, manage and edit your photos with ease. You can also arrange albums, add comments and create slide shows. Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY.

Splash out
With protection to a depth of 3m, the PowerShot A400's optional All Weather Case opens up new worlds of creativity - from snorkelling to skiing. Other optional accessories include a soft case to keep your camera as new, an AC Adapter Kit and a rechargeable NiMH Battery Charger Kit.

Short summary description Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels:
This short summary of the Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A400 Blue+Battery NB4-200, 3.2 MP, 2048 x 1536 pixels, 2x, 165 g

Long summary description Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels:
This is an auto-generated long summary of Canon PowerShot A400 Blue+Battery NB4-200 3.2 MP 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Canon PowerShot A400 Blue+Battery NB4-200. Megapixel (approx.): 3.2 MP, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 2x, Digital zoom: 3.2x. Internal memory: 16 MB. Weight: 165 g

Picture quality
Megapixel (approx.) *
3.2 MP
Maximum image resolution *
2048 x 1536 pixels
Lens system
Optical zoom *
2x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
16 MB
Ports & interfaces
I/O ports
PictBridge A/V output (PAL/NTSC) USB (Mini-B, PTP)
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Power requirements
2x Size-AA Alkaline or NiMH Batteries
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
165 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
107 x 53.4 x 36.8 mm
Interface
USB
Data compression
JPEG, DPOF
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 - v10.3