location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A85 4Mpix+Battery NB4-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9367A014+NB4-200
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP :
The long product name of Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A85 4Mpix+Battery NB4-200
More>>>
Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP:
The official description of Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easy-to-use yet versatile 4.0 Megapixel PowerShot A85 delivers
superb quality images from the second you switch it on. Selectable scene modes cover everything from the beach to the ski slope.

Features

4.0 Megapixel sensor
3x optical zoom
Canon Visionary Technology
13 shooting modes
Up to 3-minute movie clips
9-point AiAF
PictBridge/Canon Direct Print compatible
Print/Share button

How can a camera this good be this easy?

Impress with ease
Canon has combined some of the world's most advanced digital imaging technology with sixty years of optical heritage to deliver the deceptively simple PowerShot A85: a camera that could not be easier to use, yet with features you can indulge your creative urge with.

Images that shine
Every function on the PowerShot A85 works with you to help take great photos. The 4.0 Megapixel CCD sensor provides enough power to capture every nuance of every shot. Canon Visionary Technologies combine in the form of a superb quality lens and super fast processor to ensure accurate, high clarity image rendering. To speed up focusing and optimise exposures, the camera's iSAPs system analyses the scene and makes setting adjustments even before the shutter release is pressed.

All situations covered
The PowerShot A85 has a 3x optical zoom to close in on the action, giving you greater scope to get the desired composition. From fully automatic 'point-and-shoot' to completely manual 'total creative control', 13 shooting modes cover every situation. A special 'Scene Mode' gives you access to 6 additional pre-programmed modes including 'foliage', 'beach' and 'fireworks'. The 9-point AiAF ensures beautifully crisp results - even with off-centre subjects.

Directing movies
Take up to 3-minute movie clips, complete with sound recording, fun playback and in-camera editing on the large 1.8" LCD monitor. For very high definition playback on a TV, the camera can also record up to 30 second VGA clips.

Print and share at home
The Print/Share button makes PC-free home printing to any PictBridge or Canon Direct Print compatible printer a breeze. When the camera is connected via USB cable to any PictBridge or Direct Print compatible photo printer, or Windows PC, a blue light illuminates in the Print/Share button to indicate successful connection.

Pushing the button when illuminated instigates a print of the image currently displayed image (based on the connected printer's default settings) or an automatic transfer of images to the PC.1 The camera transfers all images, all images not yet transferred, or all images marked for transfer, depending on the user setting selected in the Camera's set up options.

1Requires application software provided to be loaded on the PC and camera pre-settings to be selected.

Getting connected
Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY. With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease.

Accessories extend the enjoyment
A range of accessories are available to help you get more out of your camera. These include wide and tele converter lenses, a rechargeable NiMH Battery and Charger Kit and a waterproof case (down to a depth of 40m).

Short summary description Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP:
This short summary of the Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A85 4Mpix+Battery NB4-200, 3 MP, 3x, 200 g

Long summary description Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP:
This is an auto-generated long summary of Canon PowerShot A85 4Mpix+Battery NB4-200 3 MP based on the first three specs of the first five spec groups.

Canon PowerShot A85 4Mpix+Battery NB4-200. Megapixel (approx.): 3 MP. Optical zoom: 3x, Digital zoom: 3.6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 200 g

Picture quality
Megapixel (approx.) *
3 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB (Mini-B, PTP) PictBridge A/V output (PAL/NTSC)
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery
Power requirements
4x Size-AA Alkaline or NiMH Batteries
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
200 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
101 x 64 x 31.5 mm
Interface
USB
Data compression
JPEG, DPOF
Lens system
9 elements in 7 groups (1 aspherical element)
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 - v10.3