Jabra logo

Jabra GN2100 3-in-1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78032
Info modified on:
11 Dec 2023, 09:25:46
Bullet Points Jabra GN2100 3-in-1:
  • - PeakStop™
  • - Talk in Comfort
Long product name Jabra GN2100 3-in-1:

Jabra GN2100 3-in-1

Jabra GN2100 3-in-1:

The Jabra GN2100 mono headset proves that style and performance can seamlessly work together in the contact centre or office. The Jabra GN2100 combines advanced noise-cancelling microphone technology, real life durability and the flexibility to choose your preferred wearing style, all in a lightweight, great looking corded headset. Connect to your deskphone with QD (Quick Disconnect) connect cables. Flexible 3-in-1 design allows for headband, ear hook or ear loop wearing style. Also features a noise-cancelling microphone that eliminates ambient background noise and low microphone sensitivity (LS) for phones with their own high amplification.

An award-winning headset series for businesses and contact centres that features a variety of wearing styles and a comfortable fit

Short summary description Jabra GN2100 3-in-1:

Jabra GN2100 3-in-1, Wired, Office/Call center, 25 g, Headset

Long summary description Jabra GN2100 3-in-1:

Jabra GN2100 3-in-1. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 25 g

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.